EN
  • EN
  • DE

PQ1CZ21H2ZP

Part No PQ1CZ21H2ZP
Manufacturer Sharp Microelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Low Dissipation Current at OFF-state Chopper Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sharp Microelectronics
Win Source Part Number 1239287-PQ1CZ21H2ZP
Manufacturer Homepage sharp-world.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PQ1CZ21H2ZP CAD Model

Description

The PQ1CZ21H2ZP is a low-dropout voltage regulator (LDO) manufactured by Sharp Microelectronics. It's designed to provide a stable and regulated output voltage from a higher input voltage, even when the input voltage is close to the desired output voltage. This makes it suitable for battery-powered devices and other applications where maintaining a stable voltage supply is crucial.

Applications

  • Battery-Powered Devices: Regulating the voltage for portable electronics like smartphones and tablets.
  • Microcontroller Power Supplies: Providing a stable voltage source for microcontrollers in embedded systems.
  • Sensor Power Supplies: Ensuring a clean and stable voltage supply for sensitive sensor circuits.
  • Audio Equipment: Powering audio amplifiers and other audio circuitry for improved performance.
  • Wireless Communication Modules: Providing regulated power for RF transceivers and other wireless components.
  • Industrial Control Systems: Supplying reliable power to control circuits in industrial applications.

Features

  • Low Dropout Voltage: Maintains regulation with minimal voltage difference between input and output.
  • High Output Current: Provides sufficient current to power a variety of loads.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current draw.
  • Thermal Shutdown Protection: Shuts down the regulator when it overheats to prevent damage.
  • Adjustable Output Voltage: The output voltage can be adjusted with external resistors.
  • Compact Package: Available in a small surface-mount package for space-constrained applications.

Benefits

  • Extended Battery Life: Its low dropout voltage characteristics allow it to maintain regulation even as the battery voltage decreases, extending usable battery life.
  • Stable Power Supply: Provides a clean and stable voltage source for sensitive electronic components.
  • Improved System Reliability: Protection features prevent damage from overcurrent and overheating.
  • Flexible Design: Adjustable output voltage allows for customization to meet specific application requirements.
  • Small Footprint: Enables compact and efficient designs in space-limited applications.

Additional Details

The PQ1CZ21H2ZP typically requires a few external components for proper operation, including input and output capacitors. It is a popular choice for applications requiring a stable and efficient voltage regulator. For detailed specifications and application information, consult the Sharp Microelectronics datasheet for the PQ1CZ21H2ZP.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9413 $61.1845
150+ $0.7727 $115.9050
235+ $0.7484 $175.8740
320+ $0.7242 $231.7440
415+ $0.6999 $290.4585
555+ $0.6283 $348.7065
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,920 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess