EN
  • EN
  • DE

LT8310IFE#PBF

Part No LT8310IFE#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC MOSFET DRIVER SYNC 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Forward Converter Controller
Supply Voltage - Operating 6 V to 100 V
Operating Supply Current 3.8mA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 20-TSSOP-EP
Win Source Part Number 1060219-LT8310IFE#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT8310IFE#PBF CAD Model

Description

The LT8310IFE#PBF is a high-performance, isolated flyback controller with peak current mode operation from Linear Technology, a leader in the design, manufacture, and marketing of high-performance analog integrated circuits. This advanced component is designed to simplify the creation of isolated power supplies by not requiring an optocoupler or third winding for regulation.

Key Features

  • VIN Range: The device operates over a wide input voltage range, making it suitable for a variety of applications.
  • Output Regulation: It achieves tight output regulation with the help of an onboard 1.2V reference voltage, which ensures reliable performance in your power supply designs.
  • Boundary Mode Operation: The LT8310IFE#PBF operates in boundary mode, which is a variable frequency current mode control switching scheme, resulting in high efficiency and reduced EMI.
  • Integrated Features: It includes a soft-start feature to minimize inrush current, as well as undervoltage lockout and overvoltage protection for enhanced system reliability.
  • Temperature Range: This device is designed to operate within an industrial temperature range, making it suitable for harsh environments.
  • Package: The LT8310IFE#PBF is available in a 16-lead thermally enhanced TSSOP package, which is ideal for space-constrained applications.

Applications

With its robust design and versatile features, the LT8310IFE#PBF is well-suited for a range of applications, including:

  • Isolated Telecom or Datacom Power Supplies
  • Industrial and Medical Equipment
  • Isolated Auxiliary Power Supplies
  • Electric Vehicle Chargers

Conclusion

The LT8310IFE#PBF from Linear Technology is an excellent choice for designers looking to implement isolated flyback converters with minimal external components and high reliability. Its wide input voltage range, precise output regulation, and integrated protection features ensure that it can meet the demands of a variety of high-performance power supply applications.

You May Also Be Interested in

Diodes Incorporated
IC SECONDARY SIDE CTRLR SOT26
Lowest to $0.2669
Intel
IC CONTROLLER HOT SWAP 14SOIC
Lowest to $6.0698
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 16WLCS
Need more? Email Us
Renesas Electronics America
PMBUS X+Y 4 PHASE DIGI CONT 40LD
Lowest to $14.5492
Analog Devices Inc.
ISOLATED FLYBACK CONTROLLER W/SR
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 16WLCS
Lowest to $12.7410
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Need more? Email Us
Renesas Electronics America
IC PWR MONITOR 16QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.6623 $66.6492
8+ $13.6717 $109.3736
12+ $13.2444 $158.9328
16+ $12.8172 $205.0752
21+ $12.3900 $260.1900
28+ $11.1082 $311.0296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess