EN
  • EN
  • DE

LT3641EFE#PBF

Part No LT3641EFE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ DL SYNC 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 2
Minimum Input Voltage 2.5V
Maximum Input Voltage 42V
Nominal Output Voltage (Min/Fixed) 0.6V, 1.265V
Maximum Output Voltage 39.48V
Output Current 1.3A, 1.1A
Frequency - Switching 500kHz to 2MHz
Synchronous Rectifier Both
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 28-TSSOP-EP
Win Source Part Number 1059489-LT3641EFE#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3641EFE#PBF CAD Model

Description

The LT3641EFE#PBF is a high-performance, step-down switching regulator from Linear Technology, designed to deliver efficiency and reliability for a wide range of applications. This advanced power management integrated circuit (IC) is capable of converting a higher input voltage to a lower output voltage with a high level of precision and stability.

Key Features

  • Wide Input Range: The device can handle an input voltage range from 4V to 36V, making it suitable for a variety of supply sources, including automotive batteries and industrial systems.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.8V to as high as the input voltage, providing flexibility for different voltage requirements.
  • High Efficiency: With a switching frequency of up to 2MHz, the LT3641EFE#PBF is designed to offer high efficiency, reducing power loss and heat generation.
  • Low Ripple: The regulator provides low output voltage ripple, ensuring clean and stable power delivery to sensitive electronic components.
  • Robust Protection Features: It includes overtemperature protection, overcurrent protection, and undervoltage lockout, enhancing the safety and durability of the system.
  • Thermally Enhanced Package: The IC comes in a 16-lead thermally enhanced TSSOP package with exposed pad for improved thermal performance.

Applications

The LT3641EFE#PBF is ideal for a range of applications, including:

  • Automotive and industrial power systems
  • Telecommunications and networking equipment
  • Distributed power systems
  • Battery-powered devices
  • Portable and handheld devices

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT3641EFE#PBF is no exception. It is designed to meet stringent specifications and undergoes rigorous testing to ensure it meets the high standards expected of Linear Technology products. Customers can trust in the reliability and performance of this switching regulator for their critical power management needs.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1806 $64.6254
20+ $5.8917 $117.8340
31+ $5.7080 $176.9480
42+ $5.5232 $231.9744
55+ $5.3396 $293.6780
73+ $4.7875 $349.4875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,010 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess