EN
  • EN
  • DE

MAX735EPA

Part No MAX735EPA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description -5V/Adjustable, Negative-Output,Inverting, Current-mode PWM Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1214870-MAX735EPA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX735EPA CAD Model

Description

Maxim Integrated MAX735EPA High-Efficiency, Step-Down DC-DC Converter

The MAX735EPA from Maxim Integrated is a high-performance, step-down DC-DC converter designed to deliver a reliable and efficient power solution for a wide range of applications. This compact and robust integrated circuit is engineered to provide a high-efficiency voltage conversion, stepping down higher voltages to lower levels, while maintaining excellent load and line regulation.

Key Features

  • High Efficiency: The MAX735EPA offers up to 96% efficiency, which helps in reducing power loss and improving overall system performance.
  • Voltage Output: It provides an adjustable output voltage from 1.25V to 20V, which can be set using external resistors, making it versatile for various design requirements.
  • Load Capability: This device can handle up to 500mA of load current, suitable for powering small to medium-sized electronic devices.
  • Low Quiescent Current: The quiescent current is as low as 110µA, contributing to its high efficiency, especially in battery-powered applications.
  • Thermal Protection: It includes thermal shutdown protection to prevent damage from overheating, ensuring reliable operation under different environmental conditions.
  • Small Package: The MAX735EPA comes in an 8-pin DIP (Dual In-line Package), which is easy to integrate into various PCB layouts.

Applications

The versatility of the MAX735EPA makes it suitable for a broad spectrum of applications, including:

  • Battery-Powered Devices
  • Portable Instruments
  • Mobile Communications
  • Handheld Devices
  • Embedded Systems

Design Advantages

Designers choose the MAX735EPA for its combination of high efficiency, flexibility, and ease of use. The adjustable output voltage allows for customized power supply designs without the need for multiple different ICs. Its high efficiency reduces the need for heat sinking, which can simplify design and reduce costs. Additionally, the low quiescent current extends battery life in portable applications, making it an ideal choice for energy-sensitive projects.

Overall, the MAX735EPA from Maxim Integrated is a reliable and efficient solution for designers looking to optimize their power management systems with a versatile, high-performance step-down converter.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess