EN
  • EN
  • DE

LT3434EFE#TRPBF

Part No LT3434EFE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A 16TSSOP / Conv DC-DC 2.4V to 60V Step Down Single-Out 1.25V to 54V 6.5A Automotive 16-Pin TSSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 60V
Output Voltage 1.25V
Output Voltage MAX 55.2V
Output Current 3A (Switch)
Frequency - Switching 200kHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 125°C (TJ)
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-TSSOP-EP
Win Source Part Number 781012-LT3434EFE#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT3434
Introduction Date November 23, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3434EFE#TRPBF CAD Model

Description

The LT3434EFE#TRPBF is a high-efficiency, low noise, monolithic step-down switching regulator from Linear Technology, designed to deliver exceptional performance in a compact package. This versatile power solution is ideal for a wide range of applications, including industrial, automotive, and telecommunications systems.

Key Features:

  • Versatile Input Voltage Range: Capable of operating from an input voltage range of 3.3V to 60V, making it suitable for applications with varying power supplies.
  • Adjustable Output Voltage: The output voltage can be set from 1.25V up to the input voltage, providing flexibility to power a variety of loads.
  • High Efficiency: With its integrated 4A switch, the LT3434EFE#TRPBF can deliver high efficiency, reducing power loss and heat generation.
  • Low Ripple Burst Mode® Operation: Ensures low output ripple and noise, which is critical for sensitive electronics and RF applications.
  • Thermal Protection: Features thermal shutdown with hysteresis to protect the device under over-temperature conditions.
  • Durable Package: Enclosed in a thermally enhanced 16-lead TSSOP package with exposed pad for improved thermal performance.
  • Frequency Foldback and Soft-Start: Minimizes stress on the input power source during startup and reduces inrush current.

Applications:

The LT3434EFE#TRPBF is engineered to meet the demands of a variety of applications that require efficient power conversion. It is particularly well-suited for:

  • Automotive electronics
  • Industrial control systems
  • Telecommunication infrastructure
  • Portable devices
  • Power supplies for sensitive electronics

With its robust feature set and Linear Technology's reputation for high-quality power management solutions, the LT3434EFE#TRPBF is a reliable choice for designers looking to optimize power efficiency and performance in their next project.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.9318 $63.8636
5+ $26.2005 $131.0025
7+ $25.3818 $177.6726
10+ $24.5631 $245.6310
13+ $23.7443 $308.6759
17+ $21.2880 $361.8960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 744 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess