EN
  • EN
  • DE

LTC1628CUH#TRPBF

Part No LTC1628CUH#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 32QFN / DC/DC Cntrlr Dual-OUT Step Down 360kHz Automotive 32-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage 3.5 V ~ 30 V
Frequency - Switching 220kHz
Duty Cycle (Maximum) 99.4%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Frequency Control, Power Good, Soft Start
Operating Temperature Range 0°C ~ 85°C (TA)
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-QFN (5x5)
Win Source Part Number 782120-LTC1628CUH#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1628
Introduction Date March 07, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1628CUH#TRPBF CAD Model

Description

LTC1628CUH#TRPBF - High Performance Step-Down Switching Regulator

The LTC1628CUH#TRPBF is a high-performance, synchronous step-down switching regulator from Linear Technology, designed to deliver efficiency and stability in a variety of power conversion applications. This advanced component features a PolyPhase® operation, which significantly enhances power efficiency and reduces the overall thermal stress on the device by spreading the heat across multiple channels.

Encased in a compact QFN-32 (5mm x 5mm) package, the LTC1628CUH#TRPBF operates over a wide input voltage range from 2.25V to 5.5V, making it an ideal solution for systems that require a low voltage, high current power supply. It's particularly well-suited for portable and space-constrained applications such as laptops, networking equipment, and telecommunications hardware.

With its integrated synchronous rectification, the LTC1628CUH#TRPBF offers high efficiency conversion, which is critical for maintaining long battery life in portable devices. Its powerful 1.5 Ohm on-chip MOSFETs allow for continuous output currents up to 20A, making it capable of handling demanding loads with ease.

The device also features a programmable switching frequency from 150kHz to 300kHz, which can be synchronized to an external clock, providing design flexibility and optimization for various applications. This allows engineers to balance efficiency and component size by selecting the appropriate inductor and capacitor values for their specific needs.

Safety is a key concern in power design, and the LTC1628CUH#TRPBF addresses this with its robust protection features. It includes overvoltage protection, overcurrent protection, and thermal shutdown to safeguard the system against fault conditions. Additionally, soft-start capability is integrated to minimize inrush current during startup, further enhancing system reliability and longevity.

For precise power management, the LTC1628CUH#TRPBF offers excellent output voltage regulation. Its ±1% output voltage accuracy ensures stable power for sensitive digital circuits. The device's compact size, combined with its power density and precision, makes it an excellent choice for designers looking to create efficient, reliable, and high-performance power systems.

In summary, the LTC1628CUH#TRPBF from Linear Technology is a versatile and robust step-down switching regulator that provides high efficiency, thermal management, and protection features, making it a top choice for a wide range of power conversion applications.

You May Also Be Interested in

Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7308 $52.0388
26+ $3.8817 $100.9242
40+ $3.7604 $150.4160
55+ $3.6391 $200.1505
72+ $3.5178 $253.2816
96+ $3.1539 $302.7744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess