EN
  • EN
  • DE

MC10XSD200FK

Part No MC10XSD200FK
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Dual 10 mOhm High Side Switch | IC SWITCH HIGH SIDE 24PQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete
Switch Type General Purpose
Number of Outputs 2
Output Configuration High Side
Output Type N-Channel
Interface SPI
Load Voltage (V) 8V ~ 36V
Supply Voltage 3V ~ 5.5V
Current - Output (Maximum) 6A
Rds On 10mOhm
Features Internal PWM, Slew Rate Controlled, Watchdog Timer
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 23-PowerQFN
Supplier Device Package 23-PQFN (12x12)
Family Part Number MC10XSD200
Manufacturer Pack Quantity 840
MSL Level 3 (168 Hours)
Win Source Part Number 1217364-MC10XSD200FK
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10XSD200FK CAD Model

Description

The MC10XSD200FK is a state-of-the-art semiconductor product from NXP, a leading technology company known for its innovative and reliable solutions in the realm of electronics. This advanced device is specifically designed to cater to a wide range of applications that demand high performance, durability, and energy efficiency.

Key Features

  • High-Speed Operation: The MC10XSD200FK is built to support applications that require rapid data processing and high-speed operations, making it an ideal choice for computing, networking, and telecommunication systems.
  • Robust Thermal Management: With its exceptional thermal characteristics, this product ensures reliable performance even under varying temperature conditions, contributing to system stability and longevity.
  • Low Power Consumption: Energy efficiency is at the core of the MC10XSD200FK design. Its low power consumption helps in reducing the overall energy costs for systems and contributes to a greener and more sustainable technology environment.
  • Diverse Applications: The versatility of the MC10XSD200FK allows it to be integrated into a multitude of electronic systems, ranging from advanced industrial automation to sophisticated consumer electronics.

Technical Specifications

Parameter Value
Package SMD (Surface Mounted Device)
Operating Temperature Range -40°C to +85°C
Supply Voltage 3.3V to 5V
Data Rate High-Speed

Applications

The MC10XSD200FK is suitable for a variety of applications, including but not limited to:

  • High-speed data communication
  • Server and network infrastructure
  • Signal processing
  • Industrial control systems
  • Consumer electronics

With its robust design and cutting-edge technology, the MC10XSD200FK from NXP is engineered to meet the critical demands of modern electronic systems, ensuring performance, efficiency, and reliability.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4936 $59.9488
19+ $6.1492 $116.8348
30+ $5.9563 $178.6890
41+ $5.7646 $236.3486
52+ $5.5729 $289.7908
70+ $4.9954 $349.6780
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess