EN
  • EN
  • DE

LT3757EDD#TRPBF

Part No LT3757EDD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 10DFN / DC/DC Cntrlr Single-OUT Flyback 1000kHz Automotive 10-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive and Negative
Topology Boost, Flyback, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage 2.9 V ~ 40 V
Frequency - Switching 100kHz ~ 1MHz
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Frequency Control, Soft Start
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 781273-LT3757EDD#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3757
Introduction Date May 06, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3757EDD#TRPBF CAD Model

Description

LT3757EDD#TRPBF - Boost, Flyback, SEPIC and Inverting Converter by Linear Technology

The LT3757EDD#TRPBF is a versatile and compact DC/DC converter integrated circuit from Linear Technology, designed for applications requiring efficient power conversion with multiple topology options. This high-performance IC is capable of generating boost, flyback, SEPIC, or inverting outputs, making it a flexible choice for a wide array of electronic projects and commercial devices.

Key Features:

  • Wide Input Voltage Range: The LT3757EDD#TRPBF operates with an input voltage range from 4.5V to 40V, accommodating a variety of power sources and ensuring functionality under varying conditions.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 100kHz to 1MHz via a single resistor or synchronize it to an external clock, providing design flexibility and optimization of component size and efficiency.
  • Integrated Boost and Catch Diodes: The inclusion of internal diodes simplifies the circuit design and reduces the external component count, leading to a more compact and cost-effective solution.
  • Robust Thermal Performance: The device is packaged in a thermally efficient DFN package with a temperature range of -40°C to +125°C, suitable for harsh environments and ensuring reliability across various applications.
  • Multiple Protection Features: It includes under-voltage lockout, soft-start capability, and thermal shutdown protection, enhancing the safety and durability of the end application.

Applications:

The LT3757EDD#TRPBF's adaptability makes it ideal for a range of applications, including:

  • Telecommunications and Networking Equipment
  • Automotive and Industrial Systems
  • Portable Electronics and Battery-Powered Devices
  • LED Drivers and Power Supplies

As a product of Linear Technology, the LT3757EDD#TRPBF benefits from the company's reputation for high-quality, reliable, and high-performance power management solutions. Whether for small-scale DIY projects or large-scale industrial applications, this converter IC stands out as an excellent choice for designers seeking versatility and efficiency in their power supply designs.

You May Also Be Interested in

Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0308 $56.2464
18+ $5.7689 $103.8402
27+ $5.5886 $150.8922
37+ $5.4083 $200.1071
48+ $5.2281 $250.9488
65+ $4.6872 $304.6680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,340 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess