Products specifications

Categories Integrated Circuits (ICs)
Polarity Negative
Topology Charge Pump
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 6.5V
Output Voltage -1.24V
Output Voltage MAX -6.1V
Output Current 10mA
Frequency - Switching 900kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 782040-LTC1550IGN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1550
Introduction Date August 12, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1550IGN#PBF CAD Model

Description

The LTC1550IGN#PBF is a high-performance, low-noise charge pump voltage converter designed and manufactured by Linear Technology. This advanced component is engineered to efficiently convert input voltages to higher or lower outputs with minimal power loss, making it an ideal solution for portable electronics, battery-powered devices, and applications requiring a compact power management solution.

Key Features

  • Wide Input Voltage Range: The device can operate with an input voltage range from 2.7V to 4.5V, accommodating a variety of power sources.
  • Adjustable Output Voltage: The LTC1550IGN#PBF provides an adjustable output voltage from -1.22V to -10V, giving designers flexibility to match the voltage requirements of their specific application.
  • High Output Current: Capable of delivering up to 100mA of output current, this charge pump can power a range of low-power circuits and components.
  • Low Noise Operation: It features a low-noise charge pump with flying capacitor technology, ensuring quiet operation critical for sensitive analog circuits and precision applications.
  • High Frequency: The device operates at a high switching frequency of 500kHz, which allows for the use of small capacitors, reducing the overall footprint on the PCB.

Applications

The LTC1550IGN#PBF is versatile and can be used in a wide array of applications, including:

  • Portable electronics
  • Battery-powered devices
  • Memory backup systems
  • Operational amplifier power supplies
  • Data acquisition systems

Package and Quality

Encased in a 16-pin narrow SSOP package, the LTC1550IGN#PBF is designed for space-constrained applications. The part number suffix 'PBF' indicates that the product is lead-free and RoHS compliant, adhering to environmental standards and regulations.

Conclusion

The LTC1550IGN#PBF from Linear Technology stands out as a robust and reliable charge pump voltage converter that combines efficiency, low noise, and a compact form factor. Its versatility and high-performance specifications make it an excellent choice for designers looking to optimize power management in their next-generation electronic products.

You May Also Be Interested in

STMicroelectronics
Lowest to $3.0322
ECAD model for L6920DATR
Texas Instruments
3-17V 1A Step-Down Converter in 3x3 QFN Package | IC REG BUCK 5V 1A 16QFN
Lowest to $1.2675
ECAD model for TPS62153RGTR
Linear Technology
IC REG BCK SEPIC 1.8V 1.5A 8MSOP
Need more? Email Us
ECAD model for LT1767EMS8-1.8#TRPBF
Alpha & Omega Semiconductor Inc.
POWER IC EZBUCK
Lowest to $0.8086
ECAD model for AOZ2151PQI-03
Linear Technology
IC REG BUCK ADJ 3A 8SOIC
Lowest to $21.8022
ECAD model for LT1765ES8#TRPBF
Monolithic Power Systems Inc.
IC REG BUCK ADJUSTABLE 2A 8SOIC
Lowest to $3.9012
ECAD model for MP2305DS-LF
Renesas Electronics America
IC REG BUCK ADJ 3A SGL/DL 24QFN
Lowest to $5.2064
ECAD model for ISL8036IRZ-T
Microchip Technology
IC REG BUCK 5V 1A 16DIP
Lowest to $0.4300
ECAD model for LM2575-5.0YN
Texas Instruments
IC REG BUCK ADJ 1A TO263-7
Lowest to $8.1995
ECAD model for LM2598SX-ADJ

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention