EN
  • EN
  • DE

TPS62153RGTR

Part No TPS62153RGTR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 3-17V 1A Step-Down Converter in 3x3 QFN Package | IC REG BUCK 5V 1A 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 3V
Voltage - Input (Maximum) 17V
Min/Fixed Output Voltage 5V
Output Current 1A
Switching Frequency 2.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 735439-TPS62153RGTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS62153RGTR CAD Model

Description

The TPS62153RGTR is a highly-efficient, synchronous step-down converter, designed and manufactured by the renowned electronics company, Texas Instruments. This advanced power solution is tailored for portable and space-constrained applications, where efficient power conversion with minimal heat generation is paramount.

Key Features

  • Input Voltage Range: The device operates within a wide input voltage range of 3V to 17V, making it versatile for various power supply scenarios.
  • Output Voltage: It delivers a stable and adjustable output voltage that can be set from 0.9V to 6V, catering to the needs of low-power devices.
  • High Efficiency: With up to 95% conversion efficiency, this converter ensures maximum energy utilization, which is critical for battery-powered equipment.
  • Current Rating: The TPS62153RGTR can deliver up to 1A of continuous output current, sufficient for a wide range of electronic devices.
  • Package: It comes in a compact 16-pin QFN package (RGTR), which is ideal for space-constrained applications.
  • Power Save Mode: It includes a power save mode for improved efficiency at light loads, thereby extending battery life in portable applications.
  • Thermal Performance: The device features excellent thermal performance, ensuring reliability even under high power operation or elevated ambient temperatures.

Applications

The TPS62153RGTR is suitable for a wide array of applications, including but not limited to:

  • Portable electronics such as smartphones, tablets, and digital cameras
  • Wireless communication devices
  • Power supplies for microprocessors and DSPs
  • Field Programmable Gate Arrays (FPGAs)
  • Industrial and automation systems

Additional Benefits

With features such as a programmable soft start, under-voltage lockout, over-temperature protection, and over-current protection, the TPS62153RGTR ensures safe and reliable operation. Its excellent transient response and low output voltage ripple contribute to stable power delivery, which is critical for sensitive electronic components.

In summary, Texas Instruments' TPS62153RGTR is a robust, efficient, and flexible power management solution, perfect for designers looking to optimize their power systems in both performance and size.

You May Also Be Interested in

Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.7331
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Maxim Integrated
IC REG QSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0119 $50.5950
125+ $0.8303 $103.7875
190+ $0.8044 $152.8360
260+ $0.7784 $202.3840
335+ $0.7525 $252.0875
445+ $0.6746 $300.1970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,380 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess