EN
  • EN
  • DE

LTC3535EDD#PBF

Part No LTC3535EDD#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 0.55A DL 12DFN / Conv DC-DC 0.68V to 5V Synchronous Step Up Dual-Out 1.5V to 5.25V 12-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable
Number of Outputs 2
Input Voltage MIN 0.5V
Voltage Input MAX 5V
Output Voltage 1.5V
Output Voltage MAX 5.25V
Output Current 550mA (Switch)
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 12-WFDFN Exposed Pad
Manufacturer Package 12-DFN (3x3)
Win Source Part Number 783395-LTC3535EDD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3535
Introduction Date January 05, 2009
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3535EDD#PBF CAD Model

Description

The LTC3535EDD#PBF is a versatile and compact integrated synchronous buck-boost DC/DC converter from Linear Technology, now part of Analog Devices. This high-efficiency converter is capable of regulating output voltages above, below, or equal to the input voltage, making it an ideal solution for applications where the power supply is unpredictable or varies significantly.

Key Features:

  • Wide Input Voltage Range: The LTC3535EDD#PBF operates with an input voltage range from 1.8V to 5.5V, accommodating a variety of power sources including single-cell lithium-ion batteries, multi-cell alkaline batteries, or regulated 5V supplies.
  • Adjustable Output Voltage: Users can set the output voltage from 1.8V to 5.25V via external resistors, allowing for high flexibility in different circuit designs.
  • High Efficiency: With its synchronous rectification and internal 1A switches, the LTC3535EDD#PBF achieves efficiency levels of up to 95%, reducing power loss and heat generation in the system.
  • Compact Design: Housed in a 3mm x 3mm DFN package, this converter is designed to save board space and is well-suited for portable applications.
  • Low Noise Operation: The device features Burst Mode® operation, which minimizes noise and ripple at light loads, making it suitable for noise-sensitive applications such as RF or audio systems.
  • Protection Features: It includes over-temperature protection and short-circuit protection, enhancing the reliability and longevity of the end application.

Applications:

The LTC3535EDD#PBF is a highly adaptable component that can be used in a diverse range of applications. Its ability to manage fluctuating input voltages makes it particularly useful for:

  • Handheld Devices
  • Wireless Modems
  • Portable Instruments
  • Medical Devices
  • Backup Power Supplies
  • Energy Harvesting Systems

In summary, the LTC3535EDD#PBF by Linear Technology is a powerful, efficient, and versatile buck-boost converter that addresses the needs of a wide array of power management challenges in modern electronics. Its small footprint and comprehensive feature set make it a go-to choice for designers looking to optimize power in compact, variable-voltage environments.

You May Also Be Interested in

Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8682 $53.5502
26+ $3.9945 $103.8570
39+ $3.8696 $150.9144
54+ $3.7448 $202.2192
70+ $3.6200 $253.4000
93+ $3.2455 $301.8315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,388 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess