EN
  • EN
  • DE

LTC3878IGN#PBF

Part No LTC3878IGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Single-OUT Step Down Automotive 16-Pin SSOP N Tube / IC REG CTRLR BUCK 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive or Negative
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 4 V ~ 38 V
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good, Soft Start
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 783792-LTC3878IGN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3878
Introduction Date January 16, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3878IGN#PBF CAD Model

Description

The LTC3878IGN#PBF is a high-performance, dual output, multiphase synchronous step-down DC/DC controller from Linear Technology, designed to drive all N-channel power MOSFET stages. Its precision control and advanced features make it an ideal choice for complex power distribution systems that require efficient and reliable operation.

Key Features:

  • Phase-Lockable Fixed Frequency: The LTC3878 operates at a selectable frequency from 250kHz to 770kHz, which can be synchronized to an external clock, ensuring noise-sensitive applications remain unaffected.
  • Voltage Mode Control: This device utilizes voltage mode control with fast transient response, providing stable operation under varying load conditions.
  • Dual N-Channel MOSFET Synchronous Drive: It can drive two sets of N-channel MOSFETs, optimizing efficiency and reducing the thermal footprint of the application.
  • Wide Input Voltage Range: The LTC3878IGN#PBF is designed to work with an input voltage range from 4.5V to 38V, accommodating a wide array of power sources.
  • Differential Output Voltage Sensing: Differential output voltage sensing allows for accurate output voltage regulation, essential for sensitive electronic devices.
  • Adjustable Soft-Start: An adjustable soft-start feature prevents inrush current at startup, enhancing system reliability.

Applications:

The LTC3878IGN#PBF is suitable for a variety of applications, including:

  • High Density Distributed Power Systems
  • Telecommunications Infrastructure
  • Industrial Systems
  • Networking Equipment
  • Servers and Storage Systems

Quality and Reliability:

Linear Technology's LTC3878IGN#PBF is built to the highest standards of quality and reliability. It is available in a thermally enhanced 28-lead SSOP package, providing robust thermal performance for high-power applications. The "PBF" suffix denotes a lead-free ("Pb-Free") composition, which meets RoHS compliance for environmental standards.

Conclusion:

With its advanced control features, wide input voltage range, and ability to drive powerful N-channel MOSFETs, the LTC3878IGN#PBF is a versatile solution for modern power management challenges. Its precision and efficiency make it a go-to component for engineers looking to design high-performance power systems.

You May Also Be Interested in

Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Texas Instruments
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.1134 $78.3402
6+ $21.4264 $128.5584
9+ $20.7565 $186.8085
12+ $20.0878 $241.0536
15+ $19.4179 $291.2685
20+ $17.4093 $348.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess