EN
  • EN
  • DE

NCP81102MNTXG-SI4

Part No NCP81102MNTXG-SI4
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer ON Semiconductor
Win Source Part Number 333086-NCP81102MNTXG-SI4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP81102MNTXG-SI4 CAD Model

Description

The NCP81102MNTXG-SI4 is a high-performance power management integrated circuit (PMIC) designed and manufactured by ON Semiconductor. This advanced PMIC is specifically engineered to meet the demanding requirements of modern computing and power-intensive applications, providing efficient and reliable power delivery to ensure optimal performance and stability.

Key Features

  • Versatile Power Solution: The NCP81102MNTXG-SI4 is designed to cater to a broad range of power requirements, making it an ideal choice for various applications, including laptops, desktops, servers, and other embedded systems.
  • Multi-Phase Operation: With its multi-phase buck controller, this PMIC ensures efficient power conversion, reduced thermal hotspots, and improved transient response, which is crucial for maintaining system stability under varying load conditions.
  • High Efficiency: The device is optimized for high efficiency, which not only conserves energy but also minimizes heat generation, extending the life of the product and associated components.
  • Integrated MOSFET Drivers: The NCP81102MNTXG-SI4 includes built-in MOSFET drivers, which reduce the bill of materials and simplify the circuit design, allowing for a more compact and cost-effective power management solution.
  • Protection Features: This PMIC incorporates a suite of protection features such as over-current, over-voltage, under-voltage, and thermal shutdown to safeguard the system against various fault conditions.
  • Programmable Frequency: The switching frequency of the NCP81102MNTXG-SI4 is programmable, providing designers with the flexibility to optimize the performance for specific applications and requirements.

Applications

The NCP81102MNTXG-SI4 is suited for a wide array of applications that demand efficient and reliable power management. It is particularly well-suited for computing applications such as CPU and GPU power supplies in personal computers, high-performance workstations, and gaming consoles. Its robust design also makes it an excellent choice for server power supplies and industrial applications requiring stable and efficient power delivery.

Technical Specifications

The device comes in a compact QFN-52 package and operates over a wide input voltage range, accommodating the varying needs of different systems. Its advanced control architecture allows for precise power delivery and real-time adjustments to ensure system performance is maintained at optimal levels.

For detailed technical specifications, datasheets, and support documentation, please visit ON Semiconductor's official website or contact their customer support for further assistance.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess