Product Overview: AP1117E19L-13 from Diodes Incorporated
The AP1117E19L-13 is a robust linear voltage regulator designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This component is specifically engineered to deliver a fixed output voltage of 1.9V with a high accuracy and low dropout voltage, making it an ideal choice for a variety of electronic applications where voltage regulation is critical.
The device is capable of supplying an output current of up to 1A, which is sufficient for powering small to medium-sized electronic circuits. Its low dropout voltage ensures efficient operation even when the input voltage is close to the output voltage, thereby minimizing power loss and improving system performance.
Key Features
- Output Voltage: Fixed at 1.9V, providing a stable power supply for sensitive electronics.
- Current Capability: Capable of delivering up to 1A of output current, suitable for a range of applications.
- Low Dropout Voltage: Ensures efficient operation by maintaining regulation with minimal voltage difference between input and output.
- Thermal and Overcurrent Protection: Built-in safety features protect the device and the connected components from damage due to excessive heat or current.
- Wide Operating Temperature Range: Suitable for use in diverse environments with a temperature range from -40°C to +125°C.
- Package: Available in a TO-252 (DPAK) package, which is compact and suitable for surface-mount technology (SMT).
Applications
The AP1117E19L-13 is versatile and can be used in various applications, including but not limited to:
- Consumer Electronics
- Computer Systems
- Telecommunication Devices
- Power Management Circuits
- Portable and Battery-Powered Devices
This linear voltage regulator from Diodes Incorporated is a reliable and efficient solution for maintaining a stable voltage in electronic circuits. With its combination of features, the AP1117E19L-13 is an excellent choice for designers looking to ensure the longevity and reliability of their electronic products.