EN
  • EN
  • DE
  • IT

LP5900XR-1.8/NOPB

Part No LP5900XR-1.8/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN FIXED POS STNDRD REG  /  Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Package Bulk
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.8V
Voltage Dropout (Max) 0.15V @ 150mA
Current - Output 150mA
Current - Quiescent (Iq) 50 µA
Current - Supply (Max) 230 µA
PSRR 85dB ~ 40dB (100Hz ~ 100kHz)
Control Features Enable
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 4-XFBGA, DSBGA
Supplier Device Package 4-DSBGA
Base Product Number LP5900
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-LP5900XR-1.8/NOPB,TEXNSCLP5900XR-1.8/NOPB
Standard Package 250
Win Source Part Number 1198067-LP5900XR-1.8/NOPB
Ultra Librarian 3D Model Ultra Librarian LP5900XR-1.8/NOPB CAD Model

Description

Product Overview: LP5900XR-1.8/NOPB

The LP5900XR-1.8/NOPB is a high-performance, low-noise linear voltage regulator from Texas Instruments, designed to meet the rigorous standards of stability and reliability for advanced electronic applications. This regulator offers a fixed output voltage of 1.8V, which is precisely maintained to provide a stable power supply for sensitive components in a variety of systems.

With an impressive low dropout voltage, the LP5900XR-1.8/NOPB ensures efficient operation even when the input voltage is close to the output voltage, making it an ideal choice for battery-powered devices where energy conservation is critical. Its ultra-low noise feature is particularly beneficial for RF and analog circuits, where noise can significantly impact performance.

The device is housed in a compact package and is characterized by its excellent transient response, which is essential for maintaining voltage stability during rapid changes in load. This makes it suitable for applications such as portable medical devices, smartphones, digital cameras, and other portable consumer electronics that demand a high-quality power supply.

The LP5900XR-1.8/NOPB also incorporates a variety of protection features, including thermal shutdown and short-circuit protection, which safeguard the device and the system against adverse conditions. Furthermore, its no-load quiescent current is extremely low, which extends the battery life of portable applications.

This voltage regulator is provided in a lead-free, halogen-free package and is designated with the "NOPB" suffix to indicate that it is RoHS compliant. The commitment to environmental standards reflects Texas Instruments' dedication to producing eco-friendly products without compromising on performance or quality.

In summary, the LP5900XR-1.8/NOPB from Texas Instruments is a versatile, efficient, and reliable solution for providing clean power to sensitive electronics. Its low noise, excellent load transient response, and robust protection features make it a top choice for designers looking to enhance the performance and longevity of their advanced electronic systems.

You May Also Be Interested in

Infineon Technologies
IC REG LINEAR POS ADJ 70MA 8DSO / Linear Voltage Regulator IC Positive Adjustable 1 Output 70mA PG-DSO-8
Lowest to $1.0866
Microchip Technology
IC REG DL BUCK/LNR SYNC 10MSOP / PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 2MHz 10-MSOP
Need more? Email Us
Analog Devices Inc.
LDO Regulator Pos 3.3V5V 0.1A/0.5A/0.5A/0.3A 16-Pin LFCSP EP T/R / IC REG LDO ADJ 16SMT
Lowest to $8.5038
Microchip Technology
IC REG LINEAR 5V 500MA 8SOIC / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP, LIN, 1X 5.0V/ / System Basis Chip PMIC 32-LQFP (7x7)
Need more? Email Us
Toshiba Semiconductor and Storage
Brush Motor Driver 2.5V to 13.5V 16-Pin SSOP Emboss T/R
Lowest to $18.2799
Microchip Technology
IC REG LINEAR 5.05V 1A TO39 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-39
Need more? Email Us
Diodes Incorporated
Standard Regulator Pos 3.3V 0.2A 4-Pin(3+Tab) SOT-223
Need more? Email Us
ON Semiconductor
IC REG LINEAR 5V 1A TO220-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess