The TB6614FNG(O,C,EL) is a dual motor driver IC manufactured by Toshiba Semiconductor and Storage. This compact and efficient driver is designed to control two DC motors or a single stepper motor. It's commonly used in robotics, consumer electronics, and other applications requiring precise motor control.
Applications:
- Robotics (e.g., mobile robots, robotic arms)
- Toys (e.g., RC cars, animated toys)
- Consumer Electronics (e.g., printers, scanners)
- Office Automation Equipment
- Small Appliances
- Battery-Powered Devices
Features:
- Dual H-bridge motor driver
- Can drive two DC motors or one stepper motor
- Low on-resistance (Ron = 0.8 Ω (Typ.))
- VM Supply Voltage: 2.5V to 13.5V
- Output Current: 1.2A (Average) / 3.2A (Peak) per channel
- Built-in thermal shutdown circuit
- Built-in undervoltage lockout circuit
- Small surface mount package
Benefits:
- Efficient Motor Control: Low on-resistance minimizes power dissipation, improving efficiency and reducing heat generation.
- Versatile Application: Can control two DC motors independently or be configured to drive a single stepper motor, providing flexibility in design.
- Compact Size: Small surface mount package saves board space, making it suitable for compact designs.
- Reliable Operation: Built-in thermal shutdown and undervoltage lockout circuits protect the driver from damage due to overheating or low voltage conditions.
- Wide Supply Voltage Range: Operates over a wide supply voltage range (2.5V to 13.5V), making it suitable for various battery-powered and other applications.
- Simple Control Interface: Easy-to-use control signals allow for simple implementation of motor control functions.
Additional Details:
The TB6614FNG(O,C,EL) uses a PWM (Pulse Width Modulation) control interface to regulate the speed and direction of the motors. Each channel has an independent control input for forward, reverse, and stop operations. The thermal shutdown circuit protects the IC by disabling the outputs when the junction temperature exceeds a safe limit. The undervoltage lockout circuit prevents the IC from operating when the supply voltage is too low, ensuring reliable operation. The device is available in a small surface mount package, making it easy to integrate into compact designs. The datasheet provides detailed information on pin assignments, electrical characteristics, and application circuits. Understanding the heat dissipation requirements is important for proper application and long-term reliability.