EN
  • EN
  • DE

ZR78L033GTA

Part No ZR78L033GTA
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Description Standard Regulator Pos 3.3V 0.2A 4-Pin(3+Tab) SOT-223
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-223
Lead Free Contains Lead
Max Input Voltage 20 V
Maximum Operating Temperature 125 °C
Max Power Dissipation 2 W
Min Input Voltage 5 V
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Outputs 1
Number of Regulators 1
Output Current 200 mA
Output Type Fixed
Output Voltage 3.3 V
Packaging Cut Tape
Polarity Positive
RoHS Non-Compliant
Win Source Part Number 1040824-ZR78L033GTA
Categories PMIC - Voltage Regulators - Linear
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZR78L033GTA CAD Model

Description

Introducing Product ZR78L033GTA from Diodes Incorporated

Diodes Incorporated presents the ZR78L033GTA, a robust and reliable voltage regulator designed to deliver consistent performance for a wide range of electronic applications. This product stands out with its high precision and low power consumption, making it an ideal choice for energy-sensitive projects.

Key Features

  • Output Voltage: The ZR78L033GTA provides a fixed output voltage of 3.3V, which is a common requirement for many low-voltage electronics, ensuring compatibility with a variety of microcontrollers, sensors, and other digital ICs.
  • Output Current: Capable of delivering up to 100mA of output current, this regulator can easily handle moderate loads, making it suitable for both standalone and integrated applications.
  • Low Dropout: With its low dropout performance, the ZR78L033GTA ensures efficient operation even when the input voltage is close to the output voltage, thereby minimizing power loss and improving overall system efficiency.
  • Package: The device is available in a TO-92 package, which is known for its ease of handling and soldering onto a printed circuit board, making it a convenient option for prototyping and production.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliability and stability across various environmental conditions.

Applications

The ZR78L033GTA is versatile and can be used in a multitude of applications, including:

  • Battery-powered devices, where power efficiency is crucial.
  • Portable and handheld electronics, benefiting from its compact size and low power dissipation.
  • Microcontroller power supplies, providing a stable voltage for sensitive digital circuits.
  • Consumer electronics, such as audio and video equipment, where consistent voltage levels are needed for optimal performance.

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality components. The ZR78L033GTA voltage regulator is built to meet stringent industry standards, ensuring long-term reliability and performance. With its advanced design and manufacturing process, you can trust this product to power your critical applications effectively.

Conclusion

Whether you're developing a new project or optimizing an existing one, the ZR78L033GTA from Diodes Incorporated offers the precision, efficiency, and reliability you need. With its comprehensive features and robust design, it stands as a superior choice for your voltage regulation requirements.

You May Also Be Interested in

Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess