EN
  • EN
  • DE

2SA1402

Part No 2SA1402
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Transistors (BJT) - Single
Description Ultrahigh-Definition CRT Display Video Output Applications 
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1124443-2SA1402
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SA1402 CAD Model

Description

The 2SA1402 is a PNP Epitaxial Planar Silicon Transistor manufactured by SANYO Semiconductor. It is designed for use in audio frequency power amplifier applications and high-speed switching circuits.

Applications

  • Audio Power Amplifiers
  • High-Speed Switching Circuits
  • Driver Stages for Audio Amplifiers
  • Voltage Amplifiers
  • Current Amplifiers

Features

  • Transistor Type: PNP
  • Package Type: TO-220AB
  • Collector-Emitter Voltage (Vceo): -160V
  • Collector Current (Ic): -1.5A
  • Power Dissipation (Pc): 20W
  • DC Current Gain (hFE): 70 to 240 (at Ic = -0.5A, Vce = -5V)
  • Transition Frequency (fT): 50 MHz

Benefits

  • High Voltage: Vceo of -160V allows for use in high-voltage circuits.
  • Moderate Current: Ic of -1.5A is suitable for moderate power applications.
  • Good Gain: hFE range of 70-240 provides adequate amplification.
  • Reliable Performance: SANYO is known for producing reliable transistors.
  • Easy to Mount: TO-220 package is easy to heatsink for thermal management.

Additional Details

The 2SA1402 transistor is housed in a TO-220AB package, which allows for easy mounting and heatsinking to manage thermal dissipation. Its high collector-emitter voltage rating makes it suitable for applications involving higher voltages. The DC current gain ensures sufficient amplification for audio amplifier and switching applications. It's a common choice for designers needing a reliable PNP transistor for power amplification.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess