The NE3508M04-T2 is a GaAs HJ-FET (Gallium Arsenide Heterojunction Field Effect Transistor) manufactured by California Eastern Labs (CEL). This transistor is designed for low-noise amplifier (LNA) applications in the L-band and S-band frequency ranges. It offers excellent gain and low noise figure, making it suitable for sensitive receiver front-ends.
Applications:
- Low Noise Amplifiers (LNAs)
- GPS Receivers
- Satellite Communication Systems
- Wireless LAN (WLAN)
- Radar Systems
Features:
- GaAs HJ-FET: Provides excellent gain and low noise performance.
- Low Noise Figure: Minimizes noise contribution to the signal.
- High Gain: Amplifies weak signals with minimal distortion.
- High Frequency Operation: Designed for operation in the L-band and S-band frequency ranges.
- Surface Mount Package: Allows for efficient board assembly.
- Internally Matched: Simplifies circuit design and reduces external component count.
Benefits:
- Improved Receiver Sensitivity: Low noise figure enhances receiver sensitivity, allowing for detection of weaker signals.
- Increased System Performance: High gain amplifies weak signals, improving overall system performance.
- Simplified Design: Internally matched design reduces external component count and simplifies circuit design.
- Compact Solution: Small surface mount package allows for use in space-constrained applications.
- Reliable Performance: Designed for reliable operation in demanding applications.
Additional Details:
The NE3508M04-T2 transistor is designed to meet or exceed industry standards for performance and reliability. Key electrical characteristics include noise figure, gain, output power, and operating frequency range. It's commonly used in receiver front-ends where low noise and high gain are critical. The internally matched design simplifies circuit design and reduces the need for external matching networks. The small surface mount package allows for efficient board assembly. The GaAs HJ-FET technology provides superior performance compared to conventional silicon transistors in high-frequency applications. The device's excellent linearity ensures minimal distortion of the amplified signal.