EN
  • EN
  • DE

LP3988ITL-1.85/NOPB

Part No LP3988ITL-1.85/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.85V 150MA 5DSBGA  /  Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-DSBGA (1.41x1.08)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 1.85V
Voltage Dropout (Max) 0.15V @ 150mA
Current - Output 150mA
Current - Quiescent (Iq) 120 µA
Current - Supply (Max) 200 µA
PSRR 65dB ~ 45dB (1kHz ~ 10kHz)
Control Features Enable, Power Good
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 5-WFBGA, DSBGA
Supplier Device Package 5-DSBGA (1.41x1.08)
Base Product Number LP3988
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LP3988ITL-1.85CT-NDR,LP3988ITL-1.85/NOPBDKR,LP3988ITL-1.85TR-NDR,LP3988ITL185NOPB,LP3988ITL-1.85/NOPBDKR-ND,296-LP3988ITL-1.85/NOPBDKR,2156-LP3988ITL-1.85/NOPB-TI,LP3988ITL-1.85CT-ND,TEXTISLP3988ITL-1.85/NOPB,LP3988ITL-1.85/NOPBTR,LP3988ITL-1.85TR-ND,LP3988ITL-1.85DKR,296-LP3988ITL-1.85/NOPBTR,LP3988ITL-1.85DKR-ND,*LP3988ITL-1.85/NOPB,LP3988ITL-1.85CT,LP3988ITL-1.85,LP3988ITL-1.85DKR-NDR,296-LP3988ITL-1.85/NOPBCT,LP3988ITL-1.85/NOPBTR-ND,LP3988ITL-1.85TR,LP3988ITL-1.85/NOPBCT-ND,*LP3988ITL-1.85,LP3988ITL-1.85/NOPBCT
Standard Package 250
Win Source Part Number 1070549-LP3988ITL-1.85/NOPB
Ultra Librarian 3D Model Ultra Librarian LP3988ITL-1.85/NOPB CAD Model

Description

Product Overview: Texas Instruments LP3988ITL-1.85/NOPB

The LP3988ITL-1.85/NOPB is a highly efficient, low-dropout linear regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This voltage regulator is specifically engineered to maintain a constant 1.85V output with an input voltage range that makes it suitable for a variety of battery-powered and portable applications.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 1.85V, which is ideal for powering sensitive electronic components that require a stable power supply.
  • High Accuracy: The LP3988ITL-1.85/NOPB offers excellent load and line regulation, ensuring the output voltage remains precise under varying conditions.
  • Low Dropout: With a low dropout voltage, this regulator continues to deliver a regulated output even when the input voltage is close to the output voltage, maximizing battery life.
  • Low Quiescent Current: It features a low quiescent current, which reduces power consumption when the device is in idle mode, thereby enhancing the energy efficiency of the entire system.
  • Thermal Shutdown and Current Limit Protection: Built-in safety features protect the device and the system from damage due to overheating and overcurrent conditions.
  • Small Package Size: The regulator comes in a tiny 5-pin SOT-23 package, which is perfect for space-constrained applications.
  • Lead-Free and RoHS Compliant: The NOPB (No Lead (Pb)) designation indicates that the product is environmentally friendly and compliant with RoHS (Restriction of Hazardous Substances) directives.

Applications

The LP3988ITL-1.85/NOPB is versatile and can be used in a wide range of applications, including but not limited to:

  • Mobile Phones
  • PDAs and Handheld Devices
  • Portable Media Players
  • Digital Cameras
  • Wireless LAN Cards
  • GPS Receivers

With its combination of performance, efficiency, and compact size, the LP3988ITL-1.85/NOPB from Texas Instruments represents a reliable power management solution for designers looking to optimize their portable and battery-operated devices.

You May Also Be Interested in

Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess