EN
  • EN
  • DE

LT8708IUHG#PBF

Part No LT8708IUHG#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 80V SYNCHRONOUS 4-SWITCH BUCK-BO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201995-LT8708IUHG#PBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) DC DC Switching Controllers
Package Tube
Product Status Active
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Number of Outputs 1
Output Phases 2
Operating Temperature -40°C ~ 125°C
Ultra Librarian 3D Model Ultra Librarian LT8708IUHG#PBF CAD Model

Description

Analog Devices Inc. LT8708IUHG#PBF - Bidirectional Buck-Boost Controller

The LT8708IUHG#PBF from Analog Devices Inc. is a high-performance, bidirectional buck-boost switching regulator controller that is designed to manage power flows in dual battery systems. This versatile controller can step up or step down voltages efficiently, making it an ideal solution for automotive, solar power, and telecom applications where dual battery systems are prevalent.

Key Features:

  • Bidirectional Operation: The LT8708IUHG#PBF can control power flow from input to output (forward mode) and from output to input (reverse mode), accommodating energy transfer between two batteries with different voltages.
  • Versatile Voltage Ranges: It supports a wide input and output voltage range from 2.8V to 80V, which allows for flexibility in various system designs.
  • High Efficiency: The device is optimized for high efficiency across a wide range of load currents, reducing power loss and heat generation.
  • Synchronous Rectification: It features synchronous rectification, which enhances efficiency by minimizing the voltage drop across the internal switches.
  • Multiple Operating Modes: The controller can be configured for Burst Mode operation to improve efficiency at light loads, or it can be set for continuous operation for applications requiring low noise.
  • Powerful Integration: The LT8708IUHG#PBF integrates several functions such as soft-start, overvoltage protection, undervoltage lockout, and thermal shutdown to ensure reliable operation under various conditions.

Applications:

  • Automotive battery systems
  • Energy storage systems
  • Redundant power supplies
  • Industrial power supplies
  • Solar power inverters

The LT8708IUHG#PBF is housed in a compact QFN package, which is suitable for space-constrained applications. Its robust design and comprehensive feature set make it a go-to choice for engineers looking to implement a reliable and efficient power management solution in their dual battery system designs.

With its advanced control and protection features, the LT8708IUHG#PBF from Analog Devices Inc. ensures stable and safe operation, making it a valuable component in any power management system that requires bidirectional capability.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.0150 $64.0300
4+ $26.2687 $105.0748
6+ $25.4478 $152.6868
9+ $24.6269 $221.6421
11+ $23.8060 $261.8660
15+ $21.3433 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 540 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess