EN
  • EN
  • DE
  • IT

AD8557ARZ-REEL

Part No AD8557ARZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Zero-Drift Amplifier 1 Circuit - 8-SOIC
Manufacturer Analog Devices Inc.
Series DigiTrim®
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name AD8557
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number AD8557ARZ-REELTR, AD8557ARZ-REELDKR, AD8557ARZ-REELCT, AD8557ARZ-REEL-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909951-AD8557ARZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD8557ARZ-REEL CAD Model

Description

AD8557ARZ-REEL Precision Digital Controlled Variable Gain Amplifier

The AD8557ARZ-REEL is a state-of-the-art variable gain amplifier (VGA) produced by Analog Devices Inc., renowned for its precision and programmability. This component is designed to offer a high degree of flexibility and is suitable for a wide array of applications, including industrial, medical, automotive, and instrumentation systems.

The AD8557ARZ-REEL is unique in its ability to be digitally programmed through a Serial Peripheral Interface (SPI) for gain and offset adjustment. This feature allows designers to calibrate the system electronically, which can significantly reduce the time and cost associated with manual trimming. The device's gain can be programmed over a wide range, from 70 to 1280 in 64 steps, which makes it incredibly versatile for different signal amplification needs.

One of the key benefits of this product is its precision. The AD8557ARZ-REEL boasts a low gain error and low output noise, ensuring accurate signal amplification without significant degradation. Moreover, it features a high common-mode rejection ratio (CMRR), which is crucial for applications in noisy environments where signal integrity is paramount.

The AD8557ARZ-REEL is supplied in a compact 10-lead MSOP (Mini Small Outline Package) and is part of a reel, indicating that it is typically sold in tape and reel packaging for automated assembly processes. This packaging is ideal for high-volume production environments, allowing for efficient and cost-effective manufacturing.

Environmental considerations are also addressed with this device. It operates over an extended industrial temperature range, meaning it can reliably function in extreme conditions, which is often a requirement for industrial and automotive applications.

In summary, the AD8557ARZ-REEL from Analog Devices Inc. is a highly programmable and precise VGA that meets the demands of modern electronic systems. Its digital programmability, along with its robust performance, makes it an excellent choice for designers looking to improve system accuracy and efficiency while reducing production costs.

You May Also Be Interested in

Texas Instruments
IC INST AMP 1 CIRCUIT 8VSSOP
Lowest to $7.3309
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.1188
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $0.8616
Texas Instruments
IC INST AMP 1 CIRCUIT 16SOIC
Lowest to $13.0388
Texas Instruments
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $0.8959
Maxim Integrated
IC OPAMP GP 2 CIRCUIT 8UMAX
Lowest to $1.1985
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $2.1881
ON Semiconductor
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.1420
Texas Instruments
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $2.3176

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.4440 $61.3320
7+ $16.7747 $117.4229
11+ $16.2504 $178.7544
15+ $15.7263 $235.8945
19+ $15.2020 $288.8380
25+ $13.6294 $340.7350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess