The INA215BIDCKR is a precision current-sense amplifier designed by Texas Instruments, renowned for its high-quality and reliable semiconductor products. This component is specifically engineered to detect and amplify the small differential voltage across a current-sensing resistor in the presence of high input common-mode voltages. It is an essential device for applications that require accurate current measurement and monitoring, such as power management, battery chargers, and portable devices.
Key Features
- High Accuracy: The INA215BIDCKR boasts a low offset voltage, which allows for precise current measurement without significant error introduced by the amplifier itself.
- Wide Common-Mode Range: With a common-mode voltage range of -0.3V to +26V, this current-sense amplifier can operate in a variety of systems without common-mode voltage limitations.
- Single Supply Operation: It can be powered by a single supply voltage, ranging from 2.7V to 26V, making it versatile for use in both low and high-voltage systems.
- Low Power Consumption: The device features a quiescent current of only 100µA, which is ideal for power-sensitive applications.
- Small Package: The INA215BIDCKR comes in a small SC-70 package, which is suitable for space-constrained applications.
Applications
The INA215BIDCKR is suited for a wide range of applications, including but not limited to:
- Power supply monitoring
- Battery management systems
- Portable devices
- Overcurrent protection circuits
- Automotive and telecommunication systems
Technical Specifications
Parameter
Value
Common-Mode Voltage Range
-0.3V to +26V
Supply Voltage Range
2.7V to 26V
Quiescent Current
100µA
Package
SC-70
With its exceptional accuracy and versatility, the INA215BIDCKR from Texas Instruments is an ideal choice for designers looking to implement reliable current-sensing solutions in their electronic designs.