EN
  • EN
  • DE

LTC4279IS#TRPBF

Part No LTC4279IS#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE CNTRL 1 CHANNEL 16SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 17 Weeks
Features Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE), LTPoE++ 16-SO
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SO
Family Name LTC4279
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC4279IS#TRPBF-ND, 505-LTC4279IS#TRPBFTR, 505-LTC4279IS#TRPBFDKR, 505-LTC4279IS#TRPBFCT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879868-LTC4279IS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4279IS#TRPBF CAD Model

Description

Product Overview: LTC4279IS#TRPBF by Analog Devices Inc.

The LTC4279IS#TRPBF is a robust, single-port Power over Ethernet (PoE) controller designed by Analog Devices Inc., a leader in high-performance analog technology. This advanced component is engineered to provide a reliable and efficient PoE solution for powering Ethernet devices such as wireless access points, security cameras, and VoIP phones.

Key Features

  • IEEE 802.3 Compliant: The LTC4279IS#TRPBF is fully compliant with the IEEE 802.3at (PoE+) and IEEE 802.3af (PoE) specifications, ensuring compatibility with existing PoE infrastructure and devices.
  • Advanced Power Management: It features an integrated power MOSFET and supports a wide range of input voltages (9V to 57V), allowing for flexible deployment in various network environments.
  • High Temperature Operation: The device is designed to operate reliably in industrial temperature ranges, with a specified temperature range of -40°C to 85°C, making it suitable for harsh environments.
  • Surge Protection: It includes built-in surge protection, safeguarding network equipment from voltage spikes and electrical transients.
  • Compact Package: The LTC4279IS#TRPBF is available in a compact 16-pin package, which is ideal for space-constrained applications.
  • Autoclass Support: The controller supports Autoclass feature which allows it to communicate with connected PoE devices to determine their specific power requirements and manage power allocation efficiently.

Applications

The LTC4279IS#TRPBF is suitable for a wide range of applications that require reliable power delivery over Ethernet cables. It is particularly useful in:

  • Enterprise Networking Equipment
  • Industrial Automation Systems
  • IP Cameras and Security Systems
  • Wireless Access Points
  • Remote Monitoring and Control Panels

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC4279IS#TRPBF is no exception. It is manufactured to meet high industry standards, ensuring long-term performance and stability in critical network applications.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the Analog Devices Inc. website or contact their sales and support team.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC POE CNTRL 1 CHANNEL 20QFN
Lowest to $3.1200
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
Innovisionsemi
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
Texas Instruments
Lowest to $8.0180
Texas Instruments
IC POE CNTRL 1 CHANNEL 24HTSSOP
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $78.3945 $78.3945
2+ $64.3231 $128.6462
3+ $62.3134 $186.9402
4+ $60.3026 $241.2104
5+ $58.2929 $291.4645
7+ $52.2626 $365.8382
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,420 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess