EN
  • EN
  • DE

SI3400-C-GM

Part No SI3400-C-GM
Manufacturer Skyworks Solutions Inc.
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Over Ethernet (PoE) Controllers
Mfr Skyworks Solutions Inc.
Package Tube
Product Status Obsolete
Type Controller (PD), DC/DC
Number of Channels 1
Power - Max 15 W
Internal Switch(s) Yes
Auxiliary Sense No
Standards 802.3af (PoE)
Voltage - Supply 2.8V ~ 57V
Current - Supply 2mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-VQFN Exposed Pad
Supplier Device Package 20-QFN (5x5)
Base Product Number SI3400
Standard Package 60
MSL Level 1 (Unlimited)
ECCN 5A991B4A
HTSUS 8542.39.0001
Win Source Part Number 1253099-SI3400-C-GM
Ultra Librarian 3D Model Ultra Librarian SI3400-C-GM CAD Model

Description

The SI3400-C-GM is a PoE controller designed for DC/DC applications manufactured by Skyworks Solutions Inc.

  • Maximum Power: 15W
  • Supply Current: 2mA
  • Internal Switch: Yes
  • Channels: Single
  • Standards: 802.3@f (PoE)
  • Voltage Supply: 2.8V to 57V
  • Package: 20-VQFN Exposed Pad
  • Operating Temperature: -40°C to 85°C
  • ECCN: 5A991B4A

You May Also Be Interested in

Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 28QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 28-QFN (4x5)
Lowest to $5.7718
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 11QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 11-QFN (3x3)
Need more? Email Us
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
STMicroelectronics
IC POE CNTRL 1 CHANNEL 8SO / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess