EN
  • EN
  • DE

NETAPP 114-00053 - NetApp X516B-R6 440W PSU for DS14

Part No NETAPP 114-00053 - NetApp X516B-R6 440W PSU for DS14
Manufacturer NetApp
Catalog Power Supply Units
Description NetApp X516B-R6 440W PSU for DS14
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1434494-NETAPP 114-00053 - NetApp X516B-R6 440W PSU for DS14
Manufacturer NetApp
Ultra Librarian 3D Model Ultra Librarian NETAPP 114-00053 - NetApp X516B-R6 440W PSU for DS14 CAD Model

Description

The NETAPP 114-00053, also known as the NetApp X516B-R6, is a 440W power supply unit (PSU) designed explicitly for the DS14 disk shelves. The DS14 is a critical component of NetApp's storage solutions, offering a flexible and scalable storage platform. This 440W PSU ensures that the DS14 disk shelves receive a stable and efficient power supply, enhancing the overall reliability and performance of data storage operations. Its capacity is perfectly aligned with the power requirements of DS14 shelves, providing enough power for the system to operate efficiently without overloading or underutilizing the PSU. The design of the X516B-R6 integrates safety and protection features, including over-voltage, over-current, and short-circuit protection, to safeguard against potential power-related issues that could affect the storage system or data integrity. The inclusion of this PSU in your DS14 disk shelves helps maintain a continuous and reliable operation, ensuring that your data storage infrastructure supports the demands of your business operations without interruption. By integrating the NETAPP 114-00053 PSU, users can ensure that their DS14 disk shelves are powered by a reliable and efficient power supply, tailored to meet the specific needs of NetApp storage solutions.

You May Also Be Interested in

CISCO
Cisco ADP-30RB 30W C13 AC
Need more? Email Us
CISCO
Cisco PWR-1400-AC
Need more? Email Us
CISCO
CISCO AC ADAPTER 13.8V DC 1.53A
Need more? Email Us
CISCO
Cisco RC460-PSU2-850W 850W Power Supply C460 M1
Need more? Email Us
CISCO
C819 20W AC power supply with WiFi
Need more? Email Us
CISCO
Cisco PWR-C1-350WAC/2. Product type: Power supply, Product colour: Black, Grey. Total power: 350 W
Need more? Email Us
CISCO
Cisco Catalyst 3K-X 350W AC Power Supply
Need more? Email Us
CISCO
Cisco PWR-C49-300AC
Need more? Email Us
CISCO
AC Power Supply for Cisco ISR 4320, Spare
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess