EN
  • EN
  • DE

CISCO PWR-2700-AC/4 - 2700W AC Power Supply for Cisco 7604/6504-E

Part No CISCO PWR-2700-AC/4 - 2700W AC Power Supply for Cisco 7604/6504-E
Manufacturer CISCO
Catalog Power Supply Units
Description Cisco PWR-2700-AC/4
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1387142-CISCO PWR-2700-AC/4 - 2700W AC Power Supply for Cisco 7604/6504-E
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO PWR-2700-AC/4 - 2700W AC Power Supply for Cisco 7604/6504-E CAD Model

Description

The CISCO PWR-2700-AC/4 is a powerful 2700W AC power supply unit designed specifically for the Cisco 7604 and 6504-E chassis. Providing a robust and reliable power source, this unit is tailored to meet the operational requirements of medium to large-scale networks and data centers. With its substantial 2700W output, the power supply accommodates the demanding power needs of multiple modules and components within the chassis, ensuring efficient and uninterrupted operation. The PWR-2700-AC/4 features advanced technology for efficient power conversion, contributing to reduced energy costs and enhanced sustainability initiatives. It is equipped with comprehensive protection systems against power anomalies such as overcurrent, overvoltage, and overheating, thus safeguarding the equipment and ensuring prolonged service life. Its compatibility with the Cisco 7604 and 6504-E models makes it a vital component for network administrators seeking to bolster their infrastructure with a reliable power supply solution.

You May Also Be Interested in

CISCO
1520 Series Power Injector
Need more? Email Us
CISCO
Power Supply 30 Watt AC
Need more? Email Us
CISCO
Cisco N2200-PAC-400W-B
Need more? Email Us
CISCO
Cisco 850/870 series external AC pwr supply
Need more? Email Us
CISCO
C819 20W AC power supply with WiFi
Need more? Email Us
CISCO
Cisco 7200AC Power Supply
Need more? Email Us
CISCO
Cisco 3000W AC Power Supply - 1400W, 3000W Plug-in
Need more? Email Us
CISCO
Cisco ADP-30RB 30W C13 AC
Need more? Email Us
CISCO
Nexus NEBs AC 500W PSU - Port Side Intake
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess