EN
  • EN
  • DE

CISCO NXA-PAC-500W-PI - Nexus NEBs AC 500W PSU - Port Side Intake

Part No CISCO NXA-PAC-500W-PI - Nexus NEBs AC 500W PSU - Port Side Intake
Manufacturer CISCO
Catalog Power Supply Units
Description Nexus NEBs AC 500W PSU - Port Side Intake
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1387207-CISCO NXA-PAC-500W-PI - Nexus NEBs AC 500W PSU - Port Side Intake
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO NXA-PAC-500W-PI - Nexus NEBs AC 500W PSU - Port Side Intake CAD Model

Description

The CISCO NXA-PAC-500W-PI power supply unit is integral to the efficient and reliable operation of Nexus series network devices, providing a dedicated 500W of AC power with port side intake. This model is designed to meet the stringent requirements of NEBs (Network Equipment-Building System), ensuring that your networking equipment maintains continuous operation even in demanding conditions. With a focus on energy efficiency and operational excellence, the NXA-PAC-500W-PI is optimized for power-sensitive environments where maintaining optimal temperature and airflow is critical. The port side intake feature is particularly designed to align with the airflow patterns of modern data centers, ensuring that the cool air is drawn in from the aisle where the ports are located, thus enhancing the cooling efficiency of your network devices. This PSU is built for resilience, featuring protections against a wide range of electrical hazards, which guarantees the safety and longevity of your investment. Whether you're upgrading an existing network or deploying a new one, the CISCO NXA-PAC-500W-PI offers the perfect blend of performance, reliability, and efficiency to support your networking needs.

You May Also Be Interested in

CISCO
AC Power Supply for Cisco ISR 4320, Spare
Need more? Email Us
CISCO
Nexus NEBs AC 500W PSU - Port Side Intake
Need more? Email Us
CISCO
Cisco 3845 CA Power Supply 300W
Need more? Email Us
CISCO
300W HP Mellanox IB FDR 36P Switch Rear to front
Need more? Email Us
CISCO
1520 Series Power Injector
Need more? Email Us
CISCO
Cisco N2200-PAC-400W-B
Need more? Email Us
CISCO
CISCO AC ADAPTER 13.8V DC 1.53A
Need more? Email Us
CISCO
Cisco 850/870 series external AC pwr supply
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess