Products specifications

Category Integrated Circuits (ICs)>PMIC - Power Over Ethernet (PoE) Controllers
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
Type Controller (PD)
Number of Channels 1
Power - Max 12.95 W
Internal Switch(s) Yes
Auxiliary Sense No
Standards 802.3af (PoE)
Voltage - Supply 0V ~ 57V
Current - Supply 250µA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number STHS2375
Other Names 497-6320-6,497-6320-1,497-6320-2
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1253089-STHS2375AM6F
Ultra Librarian 3D Model Ultra Librarian STHS2375AM6F CAD Model

Description

The STHS2375AM6F is a cutting-edge silicon carbide (SiC) High-Electron-Mobility Transistor (HEMT) developed by STMicroelectronics, a global semiconductor leader. This product is designed to meet the rigorous demands of high-efficiency, high-frequency applications found in modern power electronic systems.

Key Features

  • High-Efficiency SiC Material: The use of silicon carbide as a semiconductor material provides superior thermal performance, reduced energy losses, and increased power density.
  • High Switching Frequency: With its capability to operate at high frequencies, the STHS2375AM6F is ideal for applications where efficiency and fast switching are paramount.
  • Low On-Resistance: The low on-resistance (R<sub>DS(on)) characteristic of this HEMT ensures minimal conduction losses, enhancing overall system efficiency.
  • High-Temperature Operation: It is capable of operating at elevated temperatures, making it suitable for harsh environments and reducing the need for extensive cooling systems.
  • Robust Design: The device is engineered to withstand high voltage and current conditions, ensuring reliability and longevity in the field.

Applications

The STHS2375AM6F is versatile and can be used in a variety of applications, including but not limited to:

  • Electric Vehicle (EV) inverters and chargers
  • Renewable energy systems such as solar inverters and wind turbine converters
  • Power supplies for data centers and telecommunication
  • Industrial motor drives and high-performance power converters

Product Summary

STMicroelectronics' STHS2375AM6F represents a significant step forward in power semiconductor technology. With its high-efficiency SiC construction, it stands out as a robust and reliable component for advanced power electronic systems. The HEMT's high switching frequency, low on-resistance, and capability to operate under high-temperature conditions make it an ideal choice for designers looking to optimize their systems for performance and energy efficiency. Whether for transportation, renewable energy, industrial, or telecommunication applications, the STHS2375AM6F delivers the performance and reliability expected from a leader in semiconductor innovation.

You May Also Be Interested in

Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN
Lowest to $3.9120
ECAD model for SI3402-B-GM
Texas Instruments
PROTOTYPE / Power Over Ethernet Controller Channel
Lowest to $3.4654
ECAD model for TPS2386BPWR
Silicon Labs
IC POE CONTROLLER MIDSPAN 40QFN
Need more? Email Us
ECAD model for SI3452B-B01-GM
Microchip Technology
POE PSE CONTROLLER / Power Over Ethernet Controller Channel
Lowest to $8.4588
ECAD model for PD69204ILQ-TR
Microchip Technology
POE PSE CONTROLLER / Power Over Ethernet Controller Channel
Lowest to $13.4727
ECAD model for PD69104ILQ-TR
Maxim Integrated
Lowest to $1.9152
ECAD model for MAX5969BETB
Silicon Labs
IC POE PSE PORT CTLR QUAD 40QFN
Need more? Email Us
ECAD model for SI3452-B02-GM
Texas Instruments
IC OCTAL POWER MANAGER 64LQFP
Need more? Email Us
ECAD model for TPS2383BPMR
Texas Instruments
IC IEEE 802.3-2005 POE 14TSSOP
Lowest to $3.1048
ECAD model for TPS23753PWR

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention