EN
  • EN
  • DE

PD69104ILQ-TR

Part No PD69104ILQ-TR
Manufacturer Microchip Technology
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description POE PSE CONTROLLER / Power Over Ethernet Controller Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
Mfr Microchip Technology
Series *
Package Tape & Reel
Product Status Active
Base Product Number PD69104
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 503570-PD69104ILQ-TR
Ultra Librarian 3D Model Ultra Librarian PD69104ILQ-TR CAD Model

Description

Microchip Technology's PD69104ILQ-TR Ethernet Power Controller

The PD69104ILQ-TR from Microchip Technology is a robust and feature-rich integrated circuit designed to facilitate Power over Ethernet (PoE) applications. As a member of Microchip's renowned PoE product family, this device simplifies the delivery of power to Ethernet-enabled devices through the network cabling, eliminating the need for additional power sources and reducing installation complexity.

Key Features

  • Compliance with IEEE Standards: The PD69104ILQ-TR is fully compliant with IEEE 802.3af and IEEE 802.3at standards, ensuring compatibility with a wide range of PoE devices and systems.
  • Channel Isolation: This controller offers per-port channel isolation, which is crucial for maintaining system integrity and preventing issues that could arise from cross-channel interference.
  • Advanced Power Management: With its intelligent power management capabilities, the PD69104ILQ-TR can perform power allocation and prioritization, ensuring that critical devices remain powered during overload conditions.
  • Diagnostic Features: Integrated diagnostic tools facilitate troubleshooting and maintenance, enhancing the reliability and uptime of PoE systems.
  • Energy Efficiency: The device is designed with energy-saving features that reduce power consumption when connected devices are inactive, contributing to overall system efficiency.

Applications

The PD69104ILQ-TR is ideal for a variety of applications where PoE is essential. This includes:

  • Network switches and routers with PoE capability
  • IP surveillance cameras and security systems
  • VoIP phones and conferencing equipment
  • Wireless access points and network bridges
  • Industrial automation and control systems

Product Packaging and Availability

The PD69104ILQ-TR comes in a compact QFN package, which is suitable for space-constrained applications. The product is available in tape and reel packaging, making it ideal for high-volume production environments. Microchip Technology's commitment to quality ensures that each device meets the highest standards for performance and reliability, making the PD69104ILQ-TR a trusted choice for network engineers and system integrators worldwide.

Overall, the PD69104ILQ-TR is a powerful solution for managing and delivering power over Ethernet, providing both the versatility and reliability needed to support the ever-growing demand for PoE-enabled devices and applications.

You May Also Be Interested in

Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Monolithic Power Systems Inc.
IC POE CNTRL 1 CHAN IEEE 802.3
Lowest to $1.2272
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Innovisionsemi
Need more? Email Us
Texas Instruments
Lowest to $8.0180
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Texas Instruments
Lowest to $8.4649
Texas Instruments
IC POE CNTRL 1 CHANNEL 8TSSOP
Lowest to $2.3889

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0292 $60.1460
12+ $9.8702 $118.4424
19+ $9.5618 $181.6742
25+ $9.2533 $231.3325
33+ $8.9449 $295.1817
44+ $8.0196 $352.8624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,093 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess