The MAX641BCSA-T from Maxim Integrated is a high-efficiency, CMOS, step-up DC-DC converter that is designed to provide a reliable power solution for applications requiring voltage conversion from a lower voltage source. This compact and versatile component is ideal for portable devices, as it can efficiently boost battery voltages to higher levels necessary for a variety of electronic circuits.
Key Features
- Output Voltage: The MAX641BCSA-T provides an adjustable output voltage, which can be set by the user with external resistors. This flexibility allows for a wide range of output voltages to suit various application needs.
- High Efficiency: This converter features a high efficiency of up to 94%, minimizing energy loss during the voltage conversion process and extending battery life in portable applications.
- Low Quiescent Current: It operates with a low quiescent current, further conserving power when the device is in standby mode, making it an excellent choice for battery-powered equipment.
- Package Type: The device is available in an 8-pin SOP (Small Outline Package), which is suitable for space-constrained applications.
- Temperature Range: It can operate over a wide temperature range, making it reliable for use in various environments.
Applications
The MAX641BCSA-T is suitable for a variety of applications, including but not limited to:
- Portable Consumer Electronics
- Handheld Instruments
- Medical Devices
- Wireless Communication Devices
- Power Backup Systems
Technical Specifications
Some of the technical specifications of the MAX641BCSA-T include:
- Input Voltage Range: 2.7V to 11V
- Switching Frequency: 160kHz
- Output Current: Up to 250mA (depending on input/output voltages)
In summary, the MAX641BCSA-T from Maxim Integrated is a versatile and efficient step-up DC-DC converter that is well-suited for a wide range of applications where space is at a premium and energy efficiency is of utmost importance.