EN
  • EN
  • DE

LT1944-1EMS#TR

Part No LT1944-1EMS#TR
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 1.2V to 15V Step Up Dual-Out 1.23V to 36V 10-Pin MSOP T/R / IC REG BST ADJ 60MA/0.13A 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 2
Minimum Input Voltage 1.2V
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 1.23V
Maximum Output Voltage 34V
Output Current 60mA (Switch), 130mA (Switch)
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 302752-LT1944-1EMS#TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LT1944-1
Introduction Date August 29, 2001
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian LT1944-1EMS#TR CAD Model

Description

Product Overview: LT1944-1EMS#TR

The LT1944-1EMS#TR is a compact, dual-channel, step-down switching regulator designed and manufactured by Linear Technology. It is a high-performance solution that offers efficient power conversion for a variety of applications, including portable devices, automotive systems, and industrial equipment. The device operates over a wide input voltage range, making it versatile for use in different environments and with various power sources.

Key Features:

  • Input Voltage Range: The LT1944-1EMS#TR operates with an input voltage range from 2.6V to 16V, accommodating a broad spectrum of power sources.
  • Dual Independent Outputs: This regulator provides two independent output voltages, which can be set from 0.8V to VIN with a high level of accuracy, ensuring reliable performance for dual supply applications.
  • High Efficiency: With its internal 1.4A switches, the device can deliver up to 1.2A of continuous output current per channel at efficiencies up to 95%, minimizing power loss and heat generation.
  • Adjustable Switching Frequency: The LT1944-1EMS#TR features an adjustable switching frequency from 300kHz to 2.5MHz, allowing designers to optimize the trade-off between efficiency and external component size.
  • Thermal Protection: It includes thermal shutdown protection that safeguards the device and the system from damage due to excessive heat.
  • Small Footprint: Housed in a compact MSOP-10 package, it is ideal for space-constrained applications.

Applications:

The LT1944-1EMS#TR is suitable for a wide range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Automotive power systems
  • Industrial control systems
  • Telecommunications equipment

Quality and Reliability:

Linear Technology is known for its commitment to quality, and the LT1944-1EMS#TR is no exception. It is designed to meet the stringent requirements of industrial and automotive applications, ensuring a reliable and long-lasting power solution.

With its combination of features, the LT1944-1EMS#TR is an excellent choice for designers looking for a dual-channel, high-efficiency, adjustable step-down regulator that can operate in a wide range of conditions and applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess