EN
  • EN
  • DE

UC2914DWTR

Part No UC2914DWTR
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR GP 18SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Hot Swap Controller 1 Channel General Purpose 18-SOIC
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 18-SOIC (0.295", 7.50mm Width)
Case / Package 18-SOIC
Family Name UC2914
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number UC2914DWTRG4, 296-43723-2, UC2914DWTRG4-ND, UC2914DWTR-ND, 296-43723-6, -296-43723-1-ND, 296-43723-1
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901686-UC2914DWTR
Ultra Librarian 3D Model Ultra Librarian UC2914DWTR CAD Model

Description

Product Overview: Texas Instruments UC2914DWTR

The UC2914DWTR from Texas Instruments is a high-performance integrated circuit designed for precise battery charge management. This advanced IC is part of the UC2900 series and is specifically tailored for intelligent charging of nickel-cadmium (NiCd) or nickel-metal hydride (NiMH) batteries, making it an ideal choice for portable devices where efficient energy management is crucial.

The UC2914DWTR offers a variety of features to ensure the safe and efficient charging of batteries. It incorporates a voltage and temperature sensing mechanism that allows for optimal charging conditions and prevents overcharging, which can extend the life of the battery. The device's charge control can be programmed to suit various battery sizes and chemistries, providing a versatile solution for different applications.

This IC comes in a surface-mount package, specifically the SOIC-16 (DW) package, and is available in tape and reel (TR) format for automated assembly processes, denoted by the 'DWTR' suffix in its part number. It operates over an industrial temperature range, making it reliable in a wide range of environments.

Key features of the UC2914DWTR include:

  • Programmable charge algorithm for NiCd or NiMH batteries.
  • Voltage and temperature monitoring for safe charging.
  • Automatic transition to maintenance charge mode upon full charge.
  • Charge status indicators that can drive LEDs directly.
  • Integrated power transistors for charge control.
  • Under-voltage lockout for battery protection.
  • SOIC-16 package suitable for space-constrained applications.

The UC2914DWTR is a robust solution for designers looking to implement a reliable battery management system in their products. Its advanced features ensure that batteries are charged quickly, efficiently, and safely, making it a popular choice for applications such as portable tools, medical devices, and personal electronics. With Texas Instruments' reputation for quality and performance, the UC2914DWTR stands out as a superior battery charge management IC in the industry.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP / Hot Swap Controller 1 Channel General Purpose 10-VSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.9881 $57.9881
3+ $47.5800 $142.7400
4+ $46.0932 $184.3728
5+ $44.6063 $223.0315
6+ $43.1194 $258.7164
8+ $38.6588 $309.2704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess