EN
  • EN
  • DE

U6043B-MY

Part No U6043B-MY
Manufacturer Microchip Technology
Catalog PMIC - Lighting, Ballast Controllers
Description IC FLASHER CNTRL 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Automotive, Flasher Controller - No 8-DIP
Manufacturer Microchip Technology
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 95°C
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-DIP
Family Name U6043B
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2800
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937969-U6043B-MY
Ultra Librarian 3D Model Ultra Librarian U6043B-MY CAD Model

Description

The U6043B-MY is a state-of-the-art flasher IC from Microchip Technology, designed to cater to the automotive industry's demanding requirements for reliability and efficiency. This innovative component is specifically engineered to control turn signals and hazard warning lights, providing a robust solution for automotive lighting systems.

Key Features

  • Load Current Flexibility: The U6043B-MY is capable of handling a wide range of load currents, making it versatile for different automotive lighting applications.
  • Thermal Protection: With built-in thermal protection, the device ensures reliable operation under various temperature conditions, safeguarding against potential overheating.
  • Variable Flashing Frequency: This IC allows for adjustable flashing frequency, enabling customization to meet specific vehicle manufacturer requirements.
  • Low Voltage Operation: It operates effectively at low voltages, which is particularly beneficial for vehicles during voltage dips or when operating on a weak battery.
  • Lamp Outage Detection: The U6043B-MY includes a sophisticated lamp outage detection feature, which alerts the driver to any failure in the signal lamps, enhancing safety on the road.

Applications

The Microchip Technology U6043B-MY is predominantly used in the automotive sector but can also be adapted for use in motorcycle indicators and other signaling devices where reliable and efficient light flashing is required.

Quality and Reliability

Microchip Technology is renowned for its commitment to quality, and the U6043B-MY is no exception. Manufactured to meet stringent automotive industry standards, this IC is designed for long-term performance and durability, ensuring that it can withstand the rigors of daily use in a variety of vehicle environments.

Environmental Compliance

The U6043B-MY is compliant with major environmental regulations, including RoHS, which restricts the use of certain hazardous substances in electronic equipment. This commitment to environmental responsibility reflects Microchip Technology's dedication to sustainability and ecological considerations in its product designs.

You May Also Be Interested in

Microchip Technology
IC FLASHER DUAL OUTPUT 16-SOIC
Need more? Email Us
ON Semiconductor
IC DRIVER LAMP SGL 350MA 8SOIC
Lowest to $4.1612
Microchip Technology
IC EL DRIVER 180VPP OUT 8-MSOP
Need more? Email Us
Microchip Technology
IC LED DRIVER 8MSOP
Lowest to $1.8688
Texas Instruments
BiCMOS Cold Cathode Fluorescent Lamp Driver Controller
Lowest to $14.0330
Microchip Technology
IC FLASHER LOW PWR W/SHUNT 8SOIC
Need more? Email Us
NXP / Nexperia
IC DRIVER HALF BRIDGE 8-DIP
Lowest to $1.0095
Fairchild/ON Semiconductor
IC CTRLR BALLAST ELECT 8SOIC
Lowest to $2.0864
Microchip Technology
IC FLASH CONTROL 10W DUAL 14-DIP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess