Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Type Automotive, Flasher
Supply Voltage - Operating 9 V to 16.5 V
Operating Supply Current 7mA
Dimming No
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1115180-U6432B-MFPG3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian U6432B-MFPG3 CAD Model

Description

The U6432B-MFPG3 is a sophisticated automotive lamp control IC from the renowned manufacturer, Microchip Technology. This advanced integrated circuit is designed to provide reliable and efficient control for vehicle lighting systems. It is particularly suitable for applications requiring the management of multiple lighting functions such as turn signals, brake lights, and daytime running lights.

Key Features:

  • Multi-Function Capability: This IC integrates several lamp control functions into a single chip, simplifying the design and reducing the need for multiple components.
  • High Reliability: Engineered to meet the rigorous demands of the automotive industry, the U6432B-MFPG3 offers outstanding performance and longevity.
  • Low Power Consumption: Its power-efficient design ensures minimal battery drain, which is critical for modern vehicles.
  • Easy Integration: The IC's compact form factor and standard package make it easy to integrate into a wide range of automotive lighting systems.
  • Protection Features: Built-in protection mechanisms safeguard against overvoltage, undervoltage, and overtemperature conditions, enhancing the safety and durability of the application.
  • Customizable: The device can be programmed to suit specific application requirements, offering flexibility to manufacturers.

Applications:

The U6432B-MFPG3 is ideal for a variety of automotive lighting applications, including:

  • Turn signal control
  • Brake light management
  • Daytime running light operation
  • Rear lamp control
  • Side marker light control

With its robust design and multi-functional capabilities, the U6432B-MFPG3 by Microchip Technology represents a premier solution for automotive manufacturers looking to enhance the performance and reliability of their vehicle lighting systems.

You May Also Be Interested in

Texas Instruments
Resonant Lamp Ballast Controller
Need more? Email Us
ECAD model for UC3872N
Atmel
Dual Output Flasher
Need more? Email Us
ECAD model for U2044B-MFPG3Y
Supertex, Inc
High Voltage EL Lamp Driver
Need more? Email Us
ECAD model for HV825MG
Supertex, Inc
High Voltage EL Lamp Driver
Lowest to $3.5188
ECAD model for HV823LG
NXP / Nexperia
Half-bridge power IC family for CFL lamps
Lowest to $1.2263
ECAD model for UBA2211BT
Infineon Technologies
HALOGEN CONVERTOR CONTROL IC | IC HALOGEN CONVERTER CTLR 8-DIP
Lowest to $1.4463
ECAD model for IR2161PBF
NXP / Nexperia
600 V dimmable power IC for compact fluorescent lamps
Lowest to $2.1991
ECAD model for UBA2028T
Microchip Technology
LOW NOISE 220VP-P EL DRIVER
Need more? Email Us
ECAD model for MIC4832YMM TR
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER, VOLTAGE / Ballast Controller Controller 250kHz ~ 350kHz No 8-SOP
Lowest to $0.2109
ECAD model for FL7930CMX

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention