EN
  • EN
  • DE

UC2872Q

Part No UC2872Q
Manufacturer Texas Instruments
Catalog PMIC - Lighting, Ballast Controllers
Description Resonant Lamp Ballast Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Type Ballast Controller
Frequency 57kHz ~ 78kHz
Operating Supply Voltage 4.5 V ~ 24 V
Operating Supply Current 6mA
Dimming No
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-LCC (J-Lead)
Manufacturer Package 20-PLCC (9x9)
Win Source Part Number 1275836-UC2872Q
Manufacturer Homepage www.ti.com
Family Name UC2872
Introduction Date June 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC2872Q CAD Model

Description

The UC2872Q from Texas Instruments is a state-of-the-art resonant mode controller designed for high-efficiency, high-density power conversion in a variety of applications. This advanced integrated circuit (IC) is engineered to provide precise control in resonant mode power supplies, which are known for their reduced switching losses and increased overall efficiency.

Key Features

  • Resonant Switching: The UC2872Q employs resonant switching techniques to minimize switching losses and EMI, enabling the design of quieter and more energy-efficient power systems.
  • Variable Frequency Control: With its variable frequency control, this controller can adjust the operating frequency on-the-fly to optimize performance under varying load conditions.
  • Integrated Protection Circuits: The device includes a range of protection features such as over-current, over-voltage, and under-voltage lockout, ensuring safe and reliable operation of the power supply.
  • High-Voltage Capability: The UC2872Q is designed to handle high-voltage applications, making it suitable for industrial and telecommunications power systems.

Applications

The UC2872Q is ideal for use in a wide array of applications where efficiency and compact design are critical. These include:

  • Telecommunications power supplies
  • Industrial power systems
  • Uninterruptible power supplies (UPS)
  • LED lighting systems
  • High-density power converters

Design Support

Texas Instruments provides comprehensive design support for the UC2872Q, including detailed datasheets, application notes, and reference designs. Engineers can leverage these resources to accelerate the design process and ensure optimal implementation of the controller in their power systems.

Conclusion

The UC2872Q resonant mode controller is a testament to Texas Instruments' commitment to innovation in power management technology. With its advanced features and robust design support, this IC empowers designers to create highly efficient, reliable, and compact power solutions for demanding applications.

You May Also Be Interested in

Microchip Technology
IC EL DRIVER 180VPP LN 8-MLF
Need more? Email Us
Fairchild/ON Semiconductor
Self-Oscillated, High-Voltage Gate Driver
Need more? Email Us
Microchip Technology
IC FLASH CONTROL 10W DUAL 14-DIP
Need more? Email Us
Microchip Technology
IC FLASHER DUAL OUTPUT 16-SOIC
Need more? Email Us
Infineon Technologies
HALOGEN CONVERTOR CONTROL IC | IC HALOGEN CONV CTRL 8-SOIC
Lowest to $1.9658
Fairchild/ON Semiconductor
IC CTRLR BALLAST ELECTRONIC 8DIP
Lowest to $1.0550
Microchip Technology
IC LED DRIVER 8MSOP
Lowest to $1.8688
Microchip Technology
IC EL LAMP DRIVER 1.2KHZ 8SOIC
Need more? Email Us
Texas Instruments
Resonant Fluorescent Lamp Driver | IC FLUORESCENT LAMP DRIVR 18DIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess