EN
  • EN
  • DE

SY10EP01VKI

Part No SY10EP01VKI
Manufacturer Microchip Technology
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE OR/NOR 3.3V/5V 4IN 8MSOP  /  NOR/OR Gate Configurable 1 Circuit 4 Input 8-MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Microchip Technology
Series 10EP
Package Tube
Logic Type NOR/OR Gate
Number of Circuits 1
Number of Inputs 4
Schmitt Trigger Input No
Output Type Differential
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number 10EP01
Standard Package 100
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258253-SY10EP01VKI
Ultra Librarian 3D Model Ultra Librarian SY10EP01VKI CAD Model

Description

Microchip Technology's SY10EP01VKI: A High-Speed Differential Receiver/Driver

The SY10EP01VKI from Microchip Technology is a cutting-edge differential receiver/driver designed to cater to the high-speed communication requirements of modern digital systems. This device is part of Microchip's high-performance ECLinPS MAX™ family, which is renowned for its exceptional speed and signal integrity.

Engineered for operation within a voltage range of 3.0V to 5.5V, the SY10EP01VKI is characterized by its versatility and reliability in various applications. It is capable of receiving two differential input signals and producing two corresponding differential outputs, which makes it an ideal choice for high-speed data transmission and signal processing tasks.

The SY10EP01VKI boasts an impressive propagation delay of typically 180ps, ensuring rapid signal processing and minimal latency in time-critical applications. Its differential design enhances noise immunity, making it suitable for environments with significant electrical interference. This feature is particularly beneficial in applications such as high-speed networking, telecommunications, and data centers, where maintaining signal integrity is of utmost importance.

Key Features:

  • High-Speed Performance: The device operates with a minimum frequency of 3GHz, which is ideal for applications requiring swift data processing and communication.
  • Power Supply Flexibility: With a wide voltage range of 3.0V to 5.5V, the SY10EP01VKI can easily integrate into various system designs without the need for specialized power supplies.
  • Differential Design: Differential inputs and outputs provide enhanced noise immunity and signal integrity, which is crucial in maintaining data fidelity over long distances and in electrically noisy environments.
  • Temperature Range: The device is operational over an extended temperature range, ensuring reliable performance in diverse operating conditions.
  • Package Options: Available in a compact 8-pin MSOP package, the SY10EP01VKI is designed for space-constrained applications.

With its robust construction and adherence to the stringent quality standards of Microchip Technology, the SY10EP01VKI is a superior choice for designers looking to enhance their high-speed digital systems. Whether it's for industrial automation, consumer electronics, or communication infrastructure, this differential receiver/driver is engineered to deliver top-notch performance and reliability.

You May Also Be Interested in

NXP / Nexperia
NOW NEXPERIA 74LVC1G97GM - LOWPO / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-XSON (1.45x1)
Lowest to $0.2273
ON Semiconductor
INVERTER, TTL, PDSO14 / Configurable Circuit Input
Lowest to $1.5465
ON Semiconductor
IC SMART GATE SIGE DIFF 16QFN
Need more? Email Us
ON Semiconductor
IC AND/NAND QUAD 2INP ECL 32LQFP
Lowest to $12.7650
ON Semiconductor
IC GATE MULTI FUNCT DIFF 16-QFN
Need more? Email Us
ON Semiconductor
IC SMART GATE SIGE DIFF 16QFN
Lowest to $32.6415
Texas Instruments
IC INVERTER 8-INPUT 20SSOP / Configurable Circuit Input
Lowest to $0.8802
ON Semiconductor
IC GATE XOR/XNOR ECL 2INP 8SOIC
Lowest to $4.3550
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Lowest to $4.3550

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess