Products specifications

Category Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Logic Type Configurable Multiple Function
Number of Circuits 2
Number of Inputs 2
Schmitt Trigger Input No
Output Type Differential
Voltage - Supply 2.375V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number NBSG86
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 646860-NBSG86AMNR2
Ultra Librarian 3D Model Ultra Librarian NBSG86AMNR2 CAD Model

Description

ON Semiconductor NBSG86AMNR2 High-Performance SiGe Differential Receiver/Driver

The ON Semiconductor NBSG86AMNR2 is a cutting-edge differential receiver/driver designed to deliver exceptional performance for high-speed signal processing applications. This device is part of ON Semiconductor's portfolio of high-performance integrated circuits, leveraging Silicon Germanium (SiGe) technology to achieve unparalleled data rates and signal integrity.

Constructed with precision and reliability in mind, the NBSG86AMNR2 offers a differential input and output structure, which is essential for minimizing common-mode noise and enhancing signal quality in noisy environments. This makes it an ideal solution for applications such as high-speed data communications, clock distribution networks, and advanced computing systems that demand high-speed differential signaling.

The NBSG86AMNR2 boasts an impressive data rate capability, which allows it to support extremely high-speed operations without compromising signal quality. This is achieved through its advanced design which includes features such as a voltage-controlled input preamplifier, a precision level shifter, and an output driver. These components work in harmony to ensure that the device can handle fast edge rates and maintain signal fidelity across various operating conditions.

Furthermore, the device features programmable output voltage swing and pre-emphasis levels, enabling designers to fine-tune the signal characteristics for optimal performance across different transmission mediums and lengths. This level of customization ensures that the NBSG86AMNR2 can be adapted to meet the specific requirements of each application, providing a versatile solution for a wide range of high-speed signal processing challenges.

ON Semiconductor has also incorporated power-saving features into the NBSG86AMNR2, such as a power-down mode that significantly reduces power consumption when the device is not in active use. This makes the NBSG86AMNR2 not only powerful but also energy-efficient, which is increasingly important in today's eco-conscious technology landscape.

Designed for easy integration into existing systems, the NBSG86AMNR2 comes in a compact QFN package, which is both space-saving and conducive to efficient thermal management. With its robust design and advanced features, the NBSG86AMNR2 from ON Semiconductor stands out as a high-performance solution for engineers looking to push the boundaries of speed and precision in their digital applications.

You May Also Be Interested in

ON Semiconductor
INVERTER / Configurable Circuit Input
Lowest to $0.3963
ECAD model for MC14007UBFEL
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Lowest to $4.8776
ECAD model for MC10EP05D
Texas Instruments
IC GATE MULT-FUNC CONFIG SOT23-6
Need more? Email Us
ECAD model for SN74AUP1G98DBVT
Texas Instruments
IC GATE AND-OR INV 3-INP 14SOIC
Need more? Email Us
ECAD model for SN74LS51D
Texas Instruments
IC DUA AND-OR-INVERT GATE 14SOIC
Need more? Email Us
ECAD model for SN74S51DR
Microchip Technology
IC GATE AND/NAND 2-INPUT 8-SOIC
Need more? Email Us
ECAD model for SY100EL04ZC
Texas Instruments
IC CONFIG MULTI FUNCTION SC70-6
Lowest to $1.0341
ECAD model for SN74AUP1G58DCKRG4
Texas Instruments
LOW-POWER CONFIGURABLE MULTIPLE-FUNCTION GATE
Lowest to $0.5292
ECAD model for SN74AUP1G58DRLR
Texas Instruments
IC CONF MULTI-FUNC GATE SOT-563
Lowest to $0.2452
ECAD model for SN74AUP1G97DRLR

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.5585 $73.1170
5+ $29.9973 $149.9865
7+ $29.0594 $203.4158
10+ $28.1229 $281.2290
12+ $27.1850 $326.2200
16+ $24.3728 $389.9648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,710 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention