Products specifications

Manufacturer Rohm Semiconductor
Win Source Part Number 1152898-BD87A29FVM
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BD87A29FVM CAD Model

Description

The BD87A29FVM is a system power supply IC designed by Rohm Semiconductor. As a PMIC (Power Management Integrated Circuit) supervisor, it is responsible for monitoring and managing various voltage rails within an electronic system to ensure stable and reliable operation. It plays a crucial role in protecting sensitive components from overvoltage, undervoltage, and other power-related issues.

Applications

  • Automotive Electronics: Used in car infotainment systems, engine control units (ECUs), and body control modules (BCMs) for voltage monitoring and system power management.
  • Industrial Equipment: Employed in programmable logic controllers (PLCs), human-machine interfaces (HMIs), and motor drives for robust power supply supervision.
  • Consumer Electronics: Integrated into smart appliances, audio-visual equipment, and other consumer devices to enhance power stability and prevent damage from power fluctuations.
  • Networking Equipment: Utilized in routers, switches, and other network devices for reliable power management and system protection.

Features

  • Multiple Voltage Monitoring: Simultaneously monitors multiple voltage rails for overvoltage, undervoltage, and power-on reset conditions.
  • Adjustable Thresholds: Allows for programmable voltage thresholds to accommodate various system requirements and voltage levels.
  • Built-in Reset Function: Generates a reset signal when voltage levels deviate from specified thresholds, preventing system malfunctions.
  • Watchdog Timer: Includes a watchdog timer to detect and recover from software errors or system hangs.
  • Low Quiescent Current: Minimizes power consumption during standby or idle modes.
  • Compact Package: Available in a small form factor package for space-constrained applications.
  • Overcurrent Protection: Protects itself and the load from excessive current draw.

Benefits

  • Improved System Reliability: Enhances the robustness and stability of electronic systems by providing comprehensive voltage monitoring and protection.
  • Prevention of Damage: Protects sensitive components from damage caused by overvoltage, undervoltage, and power surges.
  • Reduced Downtime: Minimizes system downtime by detecting and recovering from power-related errors.
  • Simplified Design: Simplifies system design by integrating multiple power management functions into a single chip.
  • Cost Savings: Reduces overall system cost by eliminating the need for external voltage monitoring components.

Additional Details

The BD87A29FVM typically operates over a wide input voltage range. Specific operating temperature ranges and package types can be found in the Rohm Semiconductor datasheet. The device also incorporates protection features such as thermal shutdown and short-circuit protection to ensure safe and reliable operation under various operating conditions. It is crucial to consult the manufacturer's datasheet for detailed specifications, application notes, and recommended operating conditions.

You May Also Be Interested in

Diodes Incorporated
IC SUPERVISOR 4.38V 8SOIC / Processor Supervisor 4.38V 1 Active Low 8-Pin SOIC N T/R
Lowest to $8.7360
ECAD model for PT7A7512WEX
Panasonic
VOLT DETECT IC N-CH OD 2.4V TO92
Need more? Email Us
ECAD model for MN13811SGU
SII Semiconductor Corporation
IC VOLT DETECTOR 2.3V TO-92
Need more? Email Us
ECAD model for S-80823CNY-B-G
SII Semiconductor Corporation
IC VOLT DETECTOR 2.7V SOT23-5 / Processor Supervisor 2.7V 1 Active Low/Open Drain 5-Pin SOT-23 T/R
Need more? Email Us
ECAD model for S-80827CNMC-B8MT2U
Panasonic
IC VOLT DETECT 2.5V CMOS SMD
Need more? Email Us
ECAD model for MN1382HP
Microchip Technology
Processor Supervisor 2.93V 1 Active High/Push-Pull 4-Pin SOT-143 T/R / IC RESET GEN 2.93V VTH SOT143-4
Lowest to $0.5088
ECAD model for MIC812SUY-TR
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23
Need more? Email Us
ECAD model for APX803L-13SA-7
Panasonic
IC VOLT DETECT 4.4V CMOS SMD
Need more? Email Us
ECAD model for MN1382TP
SII Semiconductor Corporation
IC VOLT DETECTOR 2.8V SOT23-5 / Processor Supervisor 2.8V 1 Active Low/Open Drain 5-Pin SOT-23
Lowest to $0.4964
ECAD model for S-80928CNMC-G8YT2U

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8719 $65.3925
160+ $0.8163 $130.6080
250+ $0.7878 $196.9500
355+ $0.7321 $259.8955
460+ $0.7037 $323.7020
575+ $0.6752 $388.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 18,000 pieces
MOQ: 75 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention