Products specifications

Manufacturer Linear Technology
Win Source Part Number 1208575-LTC2855CDE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2855CDE CAD Model

Description

LTC2855CDE - Robust Interface Transceiver from Linear Technology

The LTC2855CDE is a highly versatile and robust interface transceiver product from Linear Technology, designed to provide reliable communication in industrial and automotive environments. This transceiver is part of the LTC2855 series, which offers integrated features that enhance the performance and resilience of the standard RS485/RS422 communication protocols.

With a wide supply voltage range of 3V to 5.5V, the LTC2855CDE is suitable for a variety of applications, allowing it to be used in systems with different power supply requirements. The device supports data rates up to 20Mbps, making it an excellent choice for high-speed data transmission while maintaining signal integrity over long cable runs.

One of the standout features of the LTC2855CDE is its extended common-mode range of -7V to +12V, which exceeds the industry standard. This enables the transceiver to operate reliably in electrically noisy environments where ground potentials may vary significantly, such as in industrial automation systems or distributed control systems.

The LTC2855CDE also includes integrated protection features that safeguard the transceiver against harsh conditions. It is equipped with overvoltage protection on the receiver input and driver output to ±25V, ensuring that the device can handle direct shorts or transients without damage. Additionally, the device features a fail-safe receiver that guarantees a known output state when the inputs are open or shorted, thus preventing system lock-up or undefined states.

For design flexibility, the LTC2855CDE comes in a compact 12-lead DFN package (4mm x 3mm) with enhanced thermal performance, making it suitable for space-constrained applications that require efficient heat dissipation. Moreover, the transceiver is fully specified over the industrial temperature range of -40°C to +85°C, ensuring reliable operation in extreme temperature conditions.

In summary, the LTC2855CDE from Linear Technology is a feature-rich, high-speed interface transceiver that offers robust communication capabilities, extensive protection mechanisms, and a wide operating temperature range, making it an ideal solution for demanding industrial and automotive applications.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8908 $56.7240
65+ $1.5514 $100.8410
100+ $1.5030 $150.3000
140+ $1.4545 $203.6300
180+ $1.4060 $253.0800
240+ $1.2606 $302.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,310 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention