EN
  • EN
  • DE

SN74AUP1G98DBVT

Part No SN74AUP1G98DBVT
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE MULT-FUNC CONFIG SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Configurable Multiple Function
Number of Circuits 1
Number of Inputs 3
Schmitt Trigger Input Yes
Output Type Single-Ended
Current - Output High, Low 4mA, 4mA
Supply Voltage - Operating 0.8 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 065369-SN74AUP1G98DBVT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AUP1G98DBVT CAD Model

Description

The SN74AUP1G98DBVT is a high-performance, low-power device from Texas Instruments, a renowned global semiconductor company that designs, manufactures, tests, and sells analog and embedded processing chips.

  • SN74AUP1G Family: This product is a configurable multiple-function gate which belongs to the SN74AUP1G family.
  • Power Consumption: It is designed to have a very low static and dynamic power consumption across a wide voltage range of 0.8 to 3.6 V.
  • Operating Temperature Range: The SN74AUP1G98DBVT is a single 2-input configurable multiple-function gate, with a wide operating temperature range from -40°C to 125°C.
  • Schmitt-Trigger Action: This product is equipped with a Schmitt-trigger action @ all inputs.
  • Package: The SN74AUP1G98DBVT is packaged in a SOT-23-6 (DBV) package.
  • Ioff Circuitry: It also offers Ioff circuitry.
  • Maximum tpd: It is designed to have maximum tpd of 3.7 ns @ 3.3 V.
  • RoHS Compliance: The SN74AUP1G98DBVT adheres to RoHS standards.
  • JEDEC Standard: It also complies with the JEDEC standard JESD 78.

You May Also Be Interested in

ON Semiconductor
IC SMART GATE SIGE DIFF 16QFN
Need more? Email Us
Texas Instruments
IC INVERTER 8-INPUT 20SSOP / Configurable Circuit Input
Lowest to $0.8802
ON Semiconductor
IC GATE MULTI FUNCT DIFF 16-QFN
Need more? Email Us
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Lowest to $4.3550
ON Semiconductor
IC AND/NAND QUAD 2INP ECL 32LQFP
Lowest to $12.7650
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Lowest to $4.8759
ON Semiconductor
INVERTER / Configurable Circuit Input
Lowest to $0.3538
ON Semiconductor
IC GATE XOR/XNOR ECL 2INP 8SOIC
Lowest to $1.0095
ON Semiconductor
INVERTER/BUFFER, 10K SERIES, ECL / Configurable Circuit Input
Lowest to $2.2014

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess