EN
  • EN
  • DE

LV5216CS-TE-L-E

Part No LV5216CS-TE-L-E
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR 38.4MA 36WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Not For New Designs
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 10
Operating Input Voltage(Min) 1.7V
Maximum Supply Voltage 4.5V
Output Voltage 5V
Channel Output Current 38.4mA
Frequency 500kHz
Applications Backlight
Temperature Range - Operating -30°C to 75°C (TA)
Mounting SMD (SMT)
Case / Package 36-WLP
Win Source Part Number 1064494-LV5216CS-TE-L-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LV5216CS-TE-L-E CAD Model

Description

The LV5216CS-TE-L-E is a high-performance, low-voltage motor driver integrated circuit (IC) designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This IC is tailored for precision motor control applications and is especially suited for portable devices due to its low power consumption and efficient operation.

Key Features

  • Operating Voltage: The device operates at a voltage range of 2.5V to 9V, making it versatile for various low-voltage applications.
  • Output Current: It can drive motors with an output current of up to 1A, providing sufficient power for a wide range of motor types.
  • Low Saturation Voltage: The LV5216CS-TE-L-E boasts a low saturation voltage, which enhances its efficiency by reducing power loss during operation.
  • Thermal Shutdown: It includes a thermal shutdown feature that protects the IC from overheating, ensuring reliability and longevity of the device.
  • Multiple Motor Control Modes: The IC supports various motor control modes, including forward, reverse, brake, and standby, allowing for flexible motor operation.

Applications

The LV5216CS-TE-L-E is ideal for a range of applications that require precise and efficient motor control. It is commonly used in:

  • Portable electronic devices
  • Battery-powered toys
  • Small home appliances
  • Office automation machines

Package and Quality

This IC comes in a compact HSOP package, which is conducive to space-saving designs. The package also offers excellent thermal performance, which is critical for maintaining stability and performance in tightly packed electronic assemblies.

ON Semiconductor is committed to providing high-quality products that meet rigorous industry standards. The LV5216CS-TE-L-E is no exception, and it adheres to the company's stringent quality control measures, ensuring reliable operation in the field.

Conclusion

The LV5216CS-TE-L-E from ON Semiconductor is a versatile, efficient, and reliable choice for designers looking to implement advanced motor control in their applications. With its wide operating voltage range, robust output current capability, and built-in protection features, it stands out as a top-tier solution for driving low-voltage motors in a variety of electronic devices.

You May Also Be Interested in

Allegro MicroSystems, LLC
Four-Channel Boost Controller LED Driver with Ultra-Wide Dimming Ratio, QFN-24
Lowest to $11.1066
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN
Lowest to $13.9434
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 20-TQFN-EP (4x4)
Lowest to $13.9086
Maxim Integrated
WHITE LED CHARGE PUMP
Lowest to $7.1549
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $1.5650
Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166
Texas Instruments
IC LED DRVR CTRLR PWM 32HLQFP / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)
Lowest to $8.3326
Diodes Incorporated
IC LED DRVR LIN PWM 90MA PDI123
Lowest to $0.2058
National Semiconductor (TI)
DISPLAY DRIVER, PDSO12
Lowest to $1.1100

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2146 $57.8628
44+ $2.6377 $116.0588
68+ $2.5552 $173.7536
94+ $2.4729 $232.4526
121+ $2.3904 $289.2384
162+ $2.1431 $347.1822
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,435 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess