EN
  • EN
  • DE

TPS65175BRSHR

Part No TPS65175BRSHR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description PACKAGE OPTION ADDENDUM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Applications LCD TV/Monitor
Operating Supply Voltage 8.6 V ~ 14.7 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 56-VFQFN Exposed Pad
Manufacturer Package 56-VQFN (7x7)
Win Source Part Number 1273025-TPS65175BRSHR
Manufacturer Homepage www.ti.com
Family Name TPS65175BRSHR
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65175BRSHR CAD Model

Description

The TPS65175BRSHR is a versatile and high-performance power management integrated circuit (PMIC) designed and manufactured by Texas Instruments. This component is specifically engineered to meet the demanding requirements of multi-channel power supplies, particularly those used in small to medium-sized LCD panels. With its advanced features and compact form factor, the TPS65175BRSHR is an ideal solution for portable devices, monitors, and other applications where efficient power distribution is crucial.

Key Features

  • Multiple Output Voltages: The device provides a range of output voltages, including positive and negative charge pump controllers, making it suitable for driving TFT LCDs that require multiple supply voltages.
  • High Efficiency: The TPS65175BRSHR is designed for efficiency, reducing power consumption and heat generation, which is critical for battery-powered devices.
  • Small Package: Housed in a compact VQFN package, this PMIC saves valuable board space and is ideal for space-constrained applications.
  • Programmable Sequencing: The device features programmable sequencing of output voltages, allowing designers to tailor power-up and power-down sequences to specific application needs.
  • Fault Protection: It includes built-in fault protection features such as thermal shutdown, over-voltage protection, and under-voltage lockout, ensuring reliable operation under various conditions.

Applications

  • Notebook PCs
  • Tablet PCs
  • Portable DVD Players
  • Car Navigation Displays
  • Industrial/ Medical Displays

The TPS65175BRSHR from Texas Instruments stands out as a robust and flexible power management solution. Its integration of multiple power channels and protective features into a single chip makes it an efficient choice for designers looking to streamline their power supply design while maintaining high performance and reliability.

You May Also Be Interested in

Microchip Technology
IC ULTRASOUND PULSER 64VQFN
Lowest to $58.9399
Analog Devices Inc.
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Need more? Email Us
Analog Devices Inc.
Power Management Specialized - PMIC 2.5V 5.0V, 0.5A/2.5A Reversible Buck/Boost Regulator for Backup Power Applications
Lowest to $5.8209
Holtek
IC SWITCH LINEAR DIMMER 8 DIP
Need more? Email Us
Microchip Technology
IC ULTRASOUND DRIVER 80VQFN
Need more? Email Us
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
NXP / Nexperia
HTSSOP-32 Power Management - Specialized RoHS
Lowest to $7.2762
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Analog Devices Inc.
ULTRA LOW PWR PMIC
Lowest to $6.5692

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2766 $52.4256
38+ $2.6885 $102.1630
58+ $2.6045 $151.0610
80+ $2.5205 $201.6400
103+ $2.4365 $250.9595
138+ $2.1844 $301.4472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,456 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess