EN
  • EN
  • DE

MAX5069CAUEAA+

Part No MAX5069CAUEAA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer Maxim Integrated
Win Source Part Number 311758-MAX5069CAUEAA+
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5069CAUEAA+ CAD Model

Description

MAX5069CAUEAA+ High-Frequency, 100V Half-Bridge, N-Channel MOSFET Drivers

The MAX5069CAUEAA+ is a sophisticated high-frequency, high-voltage half-bridge N-Channel MOSFET driver designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This device is specifically engineered to drive high-side and low-side N-Channel power MOSFETs in a half-bridge configuration, making it an ideal choice for a variety of demanding applications such as switch-mode power supplies, motor drives, and high-power inverters.

Operating from a supply voltage range of 5.5V to 15V, the MAX5069CAUEAA+ is capable of delivering high-speed performance with switching frequencies up to 1MHz. This allows for smaller external components, reducing the overall size and cost of the power supply solution. The device integrates a bootstrap diode for the high-side drive to minimize external components and simplify the circuit design.

The driver features a robust design with a 100V maximum bootstrap voltage, which ensures reliable operation under high-voltage conditions. It also provides a high peak current drive capability of up to 2A, ensuring efficient charging and discharging of the gate capacitance of large MOSFETs, thus enabling fast switching transitions and reducing power losses.

Safety and protection features are paramount in the design of the MAX5069CAUEAA+. It includes undervoltage lockout (UVLO) for both the high-side and low-side drivers to ensure the MOSFETs are only operational when the supply voltage is sufficient. Additionally, the driver incorporates cross-conduction prevention logic, which prevents both the high-side and low-side MOSFETs from conducting simultaneously, thereby eliminating the risk of a shoot-through condition that could lead to catastrophic failures.

The MAX5069CAUEAA+ comes in a compact 16-pin TSSOP package with exposed pad, which aids in thermal management and saves board space. Its robust design and comprehensive set of features make it a reliable and efficient solution for high-voltage, high-frequency half-bridge MOSFET driving applications.

You May Also Be Interested in

Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess