EN
  • EN
  • DE

HV852MG-G

Part No HV852MG-G
Manufacturer Microchip Technology
Catalog PMIC - Lighting, Ballast Controllers
Description IC LED DRIVER 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type EL Lamp Driver
Frequency 50Hz to 500Hz
Supply Voltage - Operating 2.4 V to 5 V
Operating Supply Current 15.2mA
Dimming Yes
Temperature Range - Operating -25°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1044348-HV852MG-G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HV852MG-G CAD Model

Description

Microchip Technology's HV852MG-G High-Voltage EL Lamp Driver

The HV852MG-G is a sophisticated, high-voltage electroluminescent (EL) lamp driver integrated circuit (IC) designed by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This IC is specifically engineered to efficiently drive EL lamps of up to 7 square inches in size, making it an ideal solution for a wide range of applications that require backlighting such as LCD displays, keypads, and other user interfaces.

Utilizing a proprietary high-voltage CMOS process, the HV852MG-G is capable of delivering a high-voltage output up to 220V from a low-voltage power supply. This driver IC operates from a 2.5V to 5.5V input, which allows it to be used in portable battery-powered devices without the need for an external step-up converter. Its integrated boost converter with an internal 2.0A MOSFET minimizes the number of external components and simplifies the overall design process.

The HV852MG-G features a low operating frequency that is adjustable up to 300Hz, which helps in reducing audible noise that can be a concern in noise-sensitive applications. Additionally, it offers a gradual fade-in/fade-out effect that enhances the visual experience and can also serve as a power-saving feature by reducing the perceived brightness when full illumination is not necessary.

For safety and longevity, the IC incorporates thermal shutdown protection and automatic overvoltage shutdown, ensuring reliable operation under various conditions. The HV852MG-G is available in an 8-lead SOIC package, providing a compact footprint that is valuable for space-constrained designs.

Overall, the HV852MG-G from Microchip Technology is a high-performance, reliable, and easy-to-use solution for driving EL lamps. Its integration of multiple features and protections makes it an excellent choice for designers looking to enhance the user interface of their products with high-quality, efficient backlighting.

For detailed technical specifications, application notes, and support resources, designers and engineers are encouraged to visit Microchip Technology's official website or contact their support team.

You May Also Be Interested in

Fairchild/ON Semiconductor
Ballast Control IC for Compact Fluorescent Lamp
Lowest to $1.9526
Microchip Technology
IC EL LAMP DRIVER 75KHZ 8SOIC
Need more? Email Us
Microchip Technology
IC EL DRIVER 180VPP LN 8-MLF
Need more? Email Us
Maxim Integrated
IC CCFL CTRL 28-TQFN
Lowest to $4.1199
NXP / Nexperia
IC DVR FULL BRIDGE 24-SOIC
Lowest to $18.6059
Texas Instruments
BiCMOS Cold Cathode Fluorescent Lamp Driver Controller
Lowest to $14.0330
NXP / Nexperia
IC CCFL/EEFL CNTRL 42KHZ 24SSOP
Need more? Email Us
Microchip Technology
IC FLASHER LOW PWR W/SHUNT 8SOIC
Need more? Email Us
NXP / Nexperia
IC CFL LAMP DVR 600V 20-SOIC
Lowest to $2.0906

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8688 $65.4080
80+ $1.5338 $122.7040
120+ $1.4853 $178.2360
165+ $1.4380 $237.2700
210+ $1.3895 $291.7950
280+ $1.2462 $348.9360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess