EN
  • EN
  • DE

MAX8785AETI+T

Part No MAX8785AETI+T
Manufacturer Maxim Integrated
Catalog PMIC - Lighting, Ballast Controllers
Description IC CCFL CTRL 28-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type CCFL Controller
Frequency 57kHz to 63kHz
Supply Voltage - Operating 4.5 V to 28 V
Operating Supply Current 1.5mA
Dimming Yes
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-TQFN (5x5)
Win Source Part Number 1071421-MAX8785AETI+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8785AETI+T CAD Model

Description

The MAX8785AETI+T from Maxim Integrated is a state-of-the-art, high-efficiency, white LED (WLED) driver that is designed to address the needs of medium-sized LCD panel backlighting. This integrated circuit is specifically crafted to provide a reliable and flexible solution for powering WLEDs used in portable devices such as smartphones, tablets, and other handheld gadgets where power efficiency and compact form factor are crucial.

Key Features

  • High Efficiency: The device boasts a high efficiency rate, which is essential for battery-operated devices, ensuring longer operating times and reduced heat generation.
  • Adjustable Brightness: With an integrated PWM dimming controller, the MAX8785AETI+T allows for precise brightness control, enabling optimal viewing experiences in various lighting conditions.
  • Multiple LED Support: Capable of supporting multiple WLEDs in series, this driver can power an array of LEDs, making it suitable for larger display backlights.
  • Compact Package: Housed in a small, 28-pin TQFN package, the MAX8785AETI+T saves valuable board space, which is a critical consideration in portable device design.
  • Integrated Safety Features: The device includes built-in open and short LED detection, overvoltage, and thermal shutdown features, ensuring the protection of the LED array and the overall device.

Technical Specifications

  • Input Voltage Range: The MAX8785AETI+T operates over a wide input voltage range, accommodating various battery technologies and configurations.
  • Output Current: It provides a high output current capability, enabling it to drive multiple high-brightness LEDs without compromising performance.
  • Operating Temperature: The device is designed to operate within a broad temperature range, making it suitable for use in a diverse set of environmental conditions.

Applications

The MAX8785AETI+T is ideal for powering the backlighting of medium-sized LCD panels in portable devices. Its efficiency and flexibility make it well-suited for a variety of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • GPS Units
  • Other handheld electronic devices

Overall, the MAX8785AETI+T from Maxim Integrated is a robust and versatile WLED driver that offers designers a high-performance backlighting solution for their portable device applications.

You May Also Be Interested in

Infineon Technologies
DIMMING BALLAST CONTROL IC | IC CTLR BALLAST DIMMING 16-DIP
Lowest to $3.7434
Texas Instruments
HIGHLY EFFICIENT PHASE SHIFT FULL BRIDGE CCFL CONTROLLER
Need more? Email Us
Microchip Technology
IC LED DRIVER 8SOIC
Lowest to $24.0113
Microchip Technology
IC LED DRIVER DIMMABLE 12WQFN
Lowest to $1.8577
Microchip Technology
IC LED DRIVER HI VOLT 8WDFN
Lowest to $1.4445
Microchip Technology
EL Lamp Driver 9.5V 8-Pin SOIC N T/R / IC LED DRIVER 8SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC BALLAST CONTROL HV 8-SOP
Lowest to $0.3361
Infineon Technologies
IC SMART BALLAST CONTROL 19DSO
Lowest to $3.1282
Microchip Technology
IC LED DRIVER HI VOLT 8WDFN
Lowest to $0.4574

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.1199 $61.7985
35+ $3.3807 $118.3245
53+ $3.2744 $173.5432
73+ $3.1693 $231.3589
95+ $3.0631 $290.9945
127+ $2.7466 $348.8182
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess