EN
  • EN
  • DE

HV823LG-G

Part No HV823LG-G
Manufacturer Microchip Technology
Catalog PMIC - Lighting, Ballast Controllers
Description EL Lamp Driver 9.5V 8-Pin SOIC N T/R / IC LED DRIVER 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Lighting, Ballast Controllers
Manufacturer Microchip Technology
Packaging Reel(TR)
Type EL Lamp Driver
Frequency 50kHz ~ 70kHz
Operating Supply Voltage 2 V ~ 9.5 V
Current - Supply 500μA
Dimming No
Operating Temperature Range -25°C ~ 85°C
Mounting Style SMD/SMT
Package 8-SOIC (0.154", 3.90mm Width)
Drawing Number 150; 8SOIC-3.9; ; 8
Mfr Reel Diameter 13" (330mm)
Mfr Reel Tape Material Plastic
Mfr Reel Tape Width 12mm
Manufacturer Device Package 8-SOIC
Win Source Part Number 017086-HV823LG-G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name HV823
Introduction Date February 05, 2002
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian HV823LG-G CAD Model

Description

The HV823LG-G is a high-performance electroluminescent (EL) lamp driver integrated circuit (IC) produced by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This innovative component is designed to efficiently drive EL lamps of various shapes and sizes, making it an ideal choice for applications requiring backlighting in a compact and low-power package.

Key Features

  • High Voltage Output: Capable of generating an output voltage sufficient to drive EL lamps, ensuring bright and consistent illumination.
  • Low Power Consumption: Optimized for battery-powered applications, the HV823LG-G is designed to consume minimal power, thereby extending the battery life of the devices it powers.
  • Integrated H-Bridge: The built-in H-bridge circuitry allows for easy control and simplifies the design process, reducing the need for additional external components.
  • Adjustable Output: The output voltage and frequency can be adjusted to match the requirements of the specific EL lamp being driven, providing a versatile solution for various applications.
  • Compact Packaging: Available in a space-saving 8-lead SOIC package, the HV823LG-G is suitable for use in portable electronics where space is at a premium.

Applications

The HV823LG-G is designed for a wide range of applications, including but not limited to:

  • Mobile phones and handheld devices
  • Portable instrumentation
  • Backlighting for LCD displays
  • Keyboards and keypads
  • Symbol and icon backlighting

Reliability and Support

Microchip Technology is committed to providing reliable and high-quality components. The HV823LG-G is built to meet stringent quality standards, ensuring performance and durability in demanding environments. Additionally, Microchip offers comprehensive technical support, including datasheets, application notes, and design assistance, to help designers integrate the HV823LG-G into their projects seamlessly.

You May Also Be Interested in

Microchip Technology
IC EL LAMP DRIVER 350KHZ 10MSOP
Lowest to $1.5266
NXP / Nexperia
IC CCFL/EEFL CNTRL 42KHZ 24SSOP
Need more? Email Us
Texas Instruments
Resonant Fluorescent Lamp Driver | IC FLUORESCENT LAMP DRIVR 18DIP
Need more? Email Us
Microchip Technology
IC EL DRIVER 180VPP LN 8-MLF
Need more? Email Us
Fairchild/ON Semiconductor
IC CTRLR BALLAST ELECT 8SOIC
Lowest to $2.0864
NXP / Nexperia
IC DVR FULL BRIDGE 24-SOIC
Lowest to $18.6059
Infineon Technologies
HALOGEN CONVERTOR CONTROL IC | IC HALOGEN CONV CTRL 8-SOIC
Lowest to $1.9658
Maxim Integrated
IC CCFL CTRL 28-TQFN
Lowest to $4.1199
Microchip Technology
IC FLASHER LOW PWR W/SHUNT 8SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess