EN
  • EN
  • DE

LTC3850EGN-1#TRPBF

Part No LTC3850EGN-1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 4 V to 24 V
Frequency - Switching 250kHz to 780kHz
Duty Cycle (Max) 97.2%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SSOP
Win Source Part Number 113829-LTC3850EGN-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3850EGN-1#TRPBF CAD Model

Description

LTC3850EGN-1#TRPBF Dual Output Synchronous Step-Down DC/DC Controller

The LTC3850EGN-1#TRPBF is a high-performance, dual-output synchronous step-down DC/DC controller designed by Linear Technology, a leading provider of high-performance analog integrated circuits. This device is engineered to deliver precise voltage regulation and high efficiency, making it an ideal choice for a variety of demanding applications, including distributed power systems, telecommunications, networking equipment, and industrial controls.

Key Features:

  • Wide Input Voltage Range: The LTC3850EGN-1#TRPBF operates from a 4.5V to 24V input voltage range, accommodating a wide array of power sources.
  • Dual Output Channels: This controller provides two voltage outputs, which can be independently set with external resistors for maximum flexibility.
  • High Efficiency: Synchronous rectification delivers efficiencies as high as 95%, reducing heat generation and improving system reliability.
  • Fast Transient Response: The controller's high-speed operational capabilities ensure quick response to load changes, maintaining stable voltage levels.
  • Adjustable Switching Frequency: Users can set the switching frequency from 250kHz to 750kHz or synchronize it to an external clock.
  • Power Good Output: This feature provides a signal when the output voltages are within the regulation thresholds, enabling system monitoring and sequencing.
  • Overvoltage Protection: Built-in overvoltage protection helps to safeguard the device and the load from unexpected voltage spikes.
  • Thermal Protection: The LTC3850EGN-1#TRPBF includes thermal shutdown to prevent damage from overheating.

Applications:

The versatility of the LTC3850EGN-1#TRPBF makes it suitable for a wide range of applications. Its robust feature set and reliable performance are particularly beneficial in systems where stable power delivery and high efficiency are critical. The device's compact form factor also makes it an excellent choice for space-constrained environments.

Packaging and Availability:

The LTC3850EGN-1#TRPBF is available in a 28-lead SSOP package, which provides a compact footprint for space-saving designs. As a testament to its reliability and performance, this product is RoHS compliant and is available in tape and reel packaging (TRPBF suffix) for use in automated manufacturing environments.

You May Also Be Interested in

Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3580 $117.8760
34+ $5.1906 $176.4804
46+ $5.0231 $231.0626
60+ $4.8556 $291.3360
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,740 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess