EN
  • EN
  • DE

MCZ33810EKR2

Part No MCZ33810EKR2
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description IC DVR 8-CH ENGINE CTRL 32-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Reel
Applications Automotive
Current - Supply 10mA
Supply Voltage (V) 4.5V ~ 36V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 32-SSOP Exposed Pad
Supplier Device Package 32-SOIC-EP
Part Number Series MCZ33810
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805787-MCZ33810EKR2
Ultra Librarian 3D Model Ultra Librarian MCZ33810EKR2 CAD Model

Description

Product Overview: MCZ33810EKR2 by NXP Semiconductors

The MCZ33810EKR2 is a sophisticated engine control integrated circuit (IC) designed and manufactured by NXP Semiconductors, a global leader in automotive semiconductor solutions. This high-performance product is tailored to meet the demanding requirements of modern automotive engine management systems, providing a robust and efficient solution for controlling engine functions.

Key Features:

  • Integrated Driver: The IC includes a pre-driver for ignition coils, enabling direct control of the engine's ignition system. This integration helps to reduce system complexity and improve reliability.
  • High Voltage Capability: With the ability to handle high voltages, the MCZ33810EKR2 is well-suited for automotive environments where voltage spikes are common, ensuring consistent performance and protection for connected components.
  • Multiple Output Channels: It features multiple output channels for flexible control of various engine functions, allowing for precise timing and sequencing of ignition events.
  • Diagnostics and Protection: The IC incorporates advanced diagnostic features and protection circuits to monitor system performance and safeguard against over-temperature, over-voltage, and other potential fault conditions.
  • Communication Interface: An SPI (Serial Peripheral Interface) is included for communication with the main engine control unit (ECU), facilitating easy integration into the vehicle's electronic system and enabling real-time data exchange and control.

Applications:

Designed for the automotive sector, the MCZ33810EKR2 is primarily used in engine control units for both gasoline and diesel engines. Its robust design makes it suitable for a variety of vehicles, including passenger cars, trucks, and motorcycles, providing reliable performance in harsh automotive environments.

Quality and Reliability:

NXP Semiconductors is committed to delivering high-quality products. The MCZ33810EKR2 is built to meet stringent automotive industry standards, ensuring longevity and consistent performance throughout the vehicle's lifespan. With its advanced features and reliable operation, this IC is an excellent choice for automotive manufacturers looking to enhance their engine management systems.

You May Also Be Interested in

Analog Devices Inc.
ULTRA LOW PWR PMIC
Lowest to $6.5692
Microchip Technology
IC ULTRASOUND PULSER 64VQFN
Lowest to $58.9399
Analog Devices Inc.
USB TYPE C CC/PD IC
Lowest to $5.9050
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Holtek
IC SWITCH LINEAR DIMMER 8 DIP
Need more? Email Us
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
EM Microelectronic
POWER MANAGEMENT CONTROLLER WITH
Lowest to $6.4350
Shenzhen Think Future Semiconductor Co., Ltd.
ESOP-8 Power Management - Specialized RoHS
Lowest to $0.2933

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.4600 $67.3800
6+ $18.4288 $110.5728
9+ $17.8529 $160.6761
12+ $17.2770 $207.3240
15+ $16.7011 $250.5165
21+ $14.9734 $314.4414
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,372 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess