EN
  • EN
  • DE

MAX733EWE

Part No MAX733EWE
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG LINEAR STEP UP PWM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Package Bulk
Product Status Active
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 4V
Voltage - Input (Max) 11V
Voltage - Output (Min/Fixed) 15V
Current - Output 125mA
Frequency - Switching 170kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number MAX733
Standard Package 51 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 214406-MAX733EWE
Ultra Librarian 3D Model Ultra Librarian MAX733EWE CAD Model

Description

Maxim Integrated MAX733EWE Power Management IC

The MAX733EWE is a highly efficient and versatile power management integrated circuit (PMIC) designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This advanced IC is specifically engineered to meet the demanding requirements of portable devices, where efficient power conversion and management are crucial for maximizing battery life and ensuring stable operation.

Key Features:

  • Adjustable Output Voltage: The MAX733EWE provides an adjustable output voltage, allowing designers to tailor the power supply to the specific needs of their application.
  • High Efficiency: With its high-efficiency step-up DC-DC converter design, this IC minimizes power loss and improves overall system performance, making it ideal for battery-powered devices.
  • Low Quiescent Current: The device features a low quiescent current, which reduces standby power consumption and extends battery life in portable applications.
  • Wide Input Voltage Range: It operates over a broad input voltage range, accommodating various power sources and ensuring compatibility with a wide array of devices.
  • Thermal Protection: The MAX733EWE includes thermal protection features that safeguard the IC from overheating, contributing to the reliability and longevity of the product.
  • Compact Package: The device is available in a compact 16-pin SOIC package, making it suitable for space-constrained applications.

Applications:

The MAX733EWE is ideal for a diverse range of applications, including but not limited to:

  • Portable and handheld devices
  • Battery-powered equipment
  • Consumer electronics
  • Wireless communication devices
  • Power supply modules

Technical Specifications:

For detailed technical specifications, designers and engineers are encouraged to refer to the MAX733EWE datasheet, which provides comprehensive information on the IC's electrical characteristics, pin configurations, and application circuits. This ensures a thorough understanding of the product's capabilities and how to integrate it effectively into their designs.

In summary, the MAX733EWE from Maxim Integrated is a powerful and flexible solution for power management in modern electronic devices, combining efficiency, adjustability, and protection features in a compact form factor.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5516 $58.9644
22+ $5.3758 $118.2676
34+ $5.2078 $177.0652
46+ $5.0397 $231.8262
60+ $4.8718 $292.3080
80+ $4.3677 $349.4160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess